location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oval 3.00m x 2.00m x 84cm, Grey/Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56617 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935059 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 30 minutes with 2-3 people excluding earthworks and filling
  • - Set-up is as easy as 1-2-3
  • - Dimensions-Capacities 90%, 3,668L/969gal
  • - Contents: One pool, filter pump, repair patch
  • - Flowclear™ Filter Pump, Pump's water flow rate (pump capacity): 1,249 L/h (330 gal./h), Integrated pool system water flow rate (system flow rate): 1,060 l/h (280 Gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴, 16W
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Long product name Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray :
The short editorial description of Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray

Power Steel Oval 3.00m x 2.00m x 84cm, Grey/Blue
More>>>
Short summary description Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray:
This short summary of the Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Power Steel 56617, 3668 L, Framed pool, Blue, Gray, 74.3 lbs (33.7 kg)

Long summary description Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray:
This is an auto-generated long summary of Bestway Power Steel 56617 above ground pool Framed pool Oval 3668 L Blue, Gray based on the first three specs of the first five spec groups.

Bestway Power Steel 56617. Pool type: Framed pool, Shape: Oval, Capacity: 3668 L. Filtration capacity: 1200 l/h, Pump power: 16 W, Pump voltage: 220 - 240 V. Width: 78.7" (2000 mm), Height: 33.1" (840 mm), Depth: 118.1" (3000 mm). Package width: 22.8" (580 mm), Package depth: 39.4" (1000 mm), Package height: 13.2" (335 mm). Quantity per pallet: 6 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Oval
Capacity *
3668 L
Maximum water level
29.8" (75.6 cm)
Product color *
Blue, Gray
Maximum flow rate
1060 l/h
Frame
Yes
Material
PVC
Frame material
Steel
Intrastat code
95069990
Assembly time
30 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Filtering
Filter pump included
Yes
Filtration capacity
1200 l/h
Pump power
16 W
Pump voltage
220 - 240 V
Filtering
Hose diameter
1.26" (3.2 cm)
Filter kit included
Yes
Water filter type
Cartridge filter
Technical details
Package volume
194000 cm³
Weight & dimensions
Width
78.7" (2000 mm)
Height
33.1" (840 mm)
Depth
118.1" (3000 mm)
Weight
74.3 lbs (33.7 kg)
Packaging data
Package width
22.8" (580 mm)
Package depth
39.4" (1000 mm)
Package height
13.2" (335 mm)
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
6 pc(s)
Minimum order quantity
1 pc(s)