location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hydrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oval 5.00m x 3.60m x 1.20m, Grey/Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56586 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138932126 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 16:40:46
The date of the most recent change of the data-sheet in Icecat's system
Bestway 56586 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56586 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56586 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56586 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 180 minutes with 3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 16,296L/4,305gal
  • - Contents: One pool, sand filter pump, skimmer, ladder, ground cloth, repair patch
  • - Flowclear™ Sand Filter Pump, Pump's water flow rate (pump capacity): 3,785 L/h (1,000 gal./h), Integrated pool system water flow rate (system flow rate): 3,785 L/h (1,000 gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴ , 200W
  • - Ground Cloth, Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.22m (48""), Rust-resistant metal frame, Heavy-duty plastic steps
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Long product name Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray :
The short editorial description of Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray

Oval 5.00m x 3.60m x 1.20m, Grey/Blue
More>>>
Short summary description Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray:
This short summary of the Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydrium 56586, 16296 L, Framed pool, Ladder, Blue, Gray, 377.9 lbs (171.4 kg)

Long summary description Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray:
This is an auto-generated long summary of Bestway Hydrium 56586 above ground pool Framed pool Oval 16296 L Blue, Gray based on the first three specs of the first five spec groups.

Bestway Hydrium 56586. Pool type: Framed pool, Shape: Oval, Capacity: 16296 L. Filtration capacity: 3785 l/h, Pump power: 200 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 48" (122 cm). Wall thickness: 0.0118" (0.3 mm), Pool liner thickness: 0.0118" (0.3 mm), Width: 141.7" (3600 mm). Package width: 31.5" (800 mm), Package depth: 64" (1625 mm), Package height: 23.6" (600 mm)

Features
Season
All seasons
Pool skimmer
Yes
Pool type *
Framed pool
Shape *
Oval
Capacity *
16296 L
Maximum water level
41.3" (105 cm)
Product color *
Blue, Gray
Maximum flow rate
3785 l/h
Frame
Yes
Material
PVC
Ground cloth
Yes
Frame material
Steel
Intrastat code
95069990
Assembly time
180 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Interleaved Two of Five (ITF-14)
06941607311615
Filtering
Filtration capacity
3785 l/h
Pump power
200 W
Pump voltage
220 - 240 V
Hose diameter
1.5" (3.8 cm)
Water filter type
Sand filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
48" (122 cm)
Technical details
Package volume
831000 cm³
Weight & dimensions
Wall thickness
0.0118" (0.3 mm)
Pool liner thickness
0.0118" (0.3 mm)
Width
141.7" (3600 mm)
Height
47.2" (1200 mm)
Depth
196.9" (5000 mm)
Pool top rail width
6.3" (16 cm)
Weight
377.9 lbs (171.4 kg)
Packaging data
Package width
31.5" (800 mm)
Package depth
64" (1625 mm)
Package height
23.6" (600 mm)
Package type
Box
Packaging content
Repair patch included
Yes
Pool ground cloth
Yes
User guide DVD included
Yes
Logistics data
Quantity per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)