location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.49m x 1.22m, Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56462 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929546 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 17:10:31
The date of the most recent change of the data-sheet in Icecat's system
Bestway 56462 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56462 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aboveground swimming pool kit
  • - Set-up is as easy as 1-2-3
  • - Installation usually takes approximately 30 minutes with 2-3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 23,062L/6,092gal
  • - Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
  • - Flowclear™ Filter Pump, Pump's water flow rate (pump capacity): 5,678 L/h (1,500 Gal./h), Integrated pool system water flow rate (system flow rate): 3,794 l/h (1,050 Gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴ , 86W
  • - Pool Cover, Includes Ropes To Secure Cover, Drain Holes To Prevent Water From Accumulating
  • - Ground Cloth, Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.22m (48""), Rust-resistant metal frame, Heavy-duty plastic steps
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Long product name Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue :
The short editorial description of Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue

Steel Pro 5.49m x 1.22m, Blue
More>>>
Short summary description Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue:
This short summary of the Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro 56462, 23062 L, Framed pool, Ladder, Blue, 188.7 lbs (85.6 kg)

Long summary description Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue:
This is an auto-generated long summary of Bestway Steel Pro 56462 above ground pool Framed pool Round 23062 L Blue based on the first three specs of the first five spec groups.

Bestway Steel Pro 56462. Pool type: Framed pool, Shape: Round, Capacity: 23062 L. Filtration capacity: 5600 l/h, Pump power: 86 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 48" (122 cm). Height: 48" (1220 mm), Inner diameter: 213.8" (5.43 m), Weight: 188.7 lbs (85.6 kg). Package width: 25.2" (640 mm), Package depth: 51.2" (1300 mm), Package height: 20.9" (530 mm)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
23062 L
Maximum water level
43.3" (110 cm)
Product color *
Blue
Maximum flow rate
3794 l/h
Frame
Yes
Material
PVC
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Assembly time
30 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Interleaved Two of Five (ITF-14)
06942138983807
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Pump power
86 W
Pump voltage
220 - 240 V
Hose diameter
1.5" (3.8 cm)
Filter kit included
Yes
Filtering
Water filter type
Cartridge filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
48" (122 cm)
Technical details
Package volume
456000 cm³
Weight & dimensions
Height
48" (1220 mm)
Inner diameter
213.8" (5.43 m)
Weight
188.7 lbs (85.6 kg)
Outer diameter
216.1" (5.49 m)
Packaging data
Package width
25.2" (640 mm)
Package depth
51.2" (1300 mm)
Package height
20.9" (530 mm)
Package type
Box
Packaging content
Repair patch included
Yes
Rope included
Yes
Logistics data
Quantity per pallet
3 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)