location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klauke 1666 electrical terminals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klauke Check ‘Klauke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1666
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1666
Category:
The point at which a conductor from an electrical component, device or network comes to an end and provides a point of connection to external circuits. A terminal may simply be the end of a wire or it may be fitted with a connector or fastener.
Electrical Terminals Check ‘Klauke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klauke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2018 13:51:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Klauke 1666 electrical terminals :
The short editorial description of Klauke 1666 electrical terminals

0.14 mm², d1 0.7 mm, 1000 pcs
More>>>
Short summary description Klauke 1666 electrical terminals:
This short summary of the Klauke 1666 electrical terminals data-sheet is auto-generated and uses the product title and the first six key specs.

Klauke 1666, Copper, Brown, Silver, Polypropylene (PP), 0.14 mm², 0.0276" (0.7 mm), 0.409" (1.04 cm)

Long summary description Klauke 1666 electrical terminals:
This is an auto-generated long summary of Klauke 1666 electrical terminals based on the first three specs of the first five spec groups.

Klauke 1666. Connector contacts plating: Copper, Product color: Brown, Silver, Material: Polypropylene (PP). Diameter: 0.0276" (0.7 mm), Stripping length: 0.409" (1.04 cm). Quantity per pack: 1000 pc(s)