Samsung logo

Samsung CY-TE65ECD touch screen overlay 65" Multi-touch

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142778
Info modified on:
14 Mar 2024, 19:18:44
Long product name Samsung CY-TE65ECD touch screen overlay 65" Multi-touch:

65", IR, 12ms

Samsung CY-TE65ECD touch screen overlay 65" Multi-touch:

Transform Existing LFDs into Interactive Touchscreens
The Touchscreen Overlay Accessory converts a standard LFD into a touchscreen LFD for a more interactive viewing experience. A special treatment on the front of the panel provides a realistic writing experience that is similar to writing on a conventional whiteboard.

Optimize the Functionality and Longevity of LFDs
In today’s unstable economic environment, businesses are constantly looking for ways to “do more with less” and to enhance equipment functionality with as little expenditure as possible. Samsung overlay accessories can upgrade a company’s existing LFDs and eliminate the need to purchase new displays.

Add Value to an LFD with Quick Overlay Installation
Samsung overlay accessories offer installation that is designed to be quick and uncomplicated. The installation process enables businesses to upgrade LFDs within minutes, as compared to competitor all-in-one products that require additional steps. Samsung overlay accessories are lighter, slimmer and less expensive than most conventional LFDs that have touchscreen and protective glass features.

Short summary description Samsung CY-TE65ECD touch screen overlay 65" Multi-touch:

Samsung CY-TE65ECD, 65", Multi-touch, Infrared, 12 ms, 10%, 15%

Long summary description Samsung CY-TE65ECD touch screen overlay 65" Multi-touch:

Samsung CY-TE65ECD. Display diagonal: 65", Touch technology: Multi-touch, Touchscreen technology: Infrared. Width: 59.8" (1518.1 mm), Height: 35.2" (893.3 mm), Thickness: 1.17" (2.96 cm). Package width: 65.1" (1654 mm), Package depth: 10.4" (265 mm), Package height: 39.8" (1012 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.