location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PFI-701 PM ink cartridge Original Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFI-701 PM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0905B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9092014031713 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:47:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PFI-701 PM ink cartridge Original Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Photo magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Canon
Long product name Canon PFI-701 PM ink cartridge Original Photo magenta :
The short editorial description of Canon PFI-701 PM ink cartridge Original Photo magenta

700 ml, photo magenta, imagePROGRAF iPF8000/iPF8100/iPF9000/iPF9100
More>>>
Canon PFI-701 PM ink cartridge Original Photo magenta:
The official marketing text of Canon PFI-701 PM ink cartridge Original Photo magenta as supplied by the manufacturer

This is a genuine photo magenta ink cartridge for Canon imagePROGRAF iPF8000 and imagePROGRAF iPF9000.

Short summary description Canon PFI-701 PM ink cartridge Original Photo magenta:
This short summary of the Canon PFI-701 PM ink cartridge Original Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PFI-701 PM, Photo magenta, Dye-based ink, 700 ml

Long summary description Canon PFI-701 PM ink cartridge Original Photo magenta:
This is an auto-generated long summary of Canon PFI-701 PM ink cartridge Original Photo magenta based on the first three specs of the first five spec groups.

Canon PFI-701 PM. Colour ink type: Dye-based ink, Color ink volume: 700 ml, Printing colors: Photo magenta

Features
Colour ink type
Dye-based ink
Compatibility *
imagePROGRAF iPF8000, iPF8000S, iPF8100, iPF9000, iPF9000S, iPF9100
Color ink cartridges quantity
1
Color ink volume
700 ml
Features
Type *
Original
Ink type
Dye-based ink
Printing colors *
Photo magenta
Brand compatibility *
Canon
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Italia 1 distributor(s)
Sverige 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)