location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ5112NL-M Desktop PC Bundle AMD Athlon X2 7550 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100 Windows Vista Home Premium Micro Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario CQ5112NL-M Desktop PC Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC968AA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Presario CQ5112NL-M Desktop PC Bundle AMD Athlon X2 7550 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100 Windows Vista Home Premium Micro Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Athlon X2 7550 2.5 GHz
  • - 3 GB DDR2-SDRAM
  • - 320 GB Card reader integrated
  • - NVIDIA GeForce 9100 128 GB
  • - Windows Vista Home Premium
More>>>
Short summary description HP Compaq Presario CQ5112NL-M Desktop PC Bundle AMD Athlon X2 7550 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100 Windows Vista Home Premium Micro Tower:
This short summary of the HP Compaq Presario CQ5112NL-M Desktop PC Bundle AMD Athlon X2 7550 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100 Windows Vista Home Premium Micro Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ5112NL-M Desktop PC Bundle, 2.5 GHz, AMD Athlon X2, 7550, 3 GB, 320 GB, Windows Vista Home Premium

Long summary description HP Compaq Presario CQ5112NL-M Desktop PC Bundle AMD Athlon X2 7550 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100 Windows Vista Home Premium Micro Tower:
This is an auto-generated long summary of HP Compaq Presario CQ5112NL-M Desktop PC Bundle AMD Athlon X2 7550 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100 Windows Vista Home Premium Micro Tower based on the first three specs of the first five spec groups.

HP Compaq Presario CQ5112NL-M Desktop PC Bundle. Processor frequency: 2.5 GHz, Processor family: AMD Athlon X2, Processor model: 7550. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 9100. Operating system installed: Windows Vista Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 21 lbs (9.53 kg)

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon X2
Processor model *
7550
Processor frequency *
2.5 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce 9100
Discrete graphics card memory
128 GB
Maximum graphics card memory
1.407 GB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Motherboard chipset
NVIDIA nForce 430
Audio system
High Definition Audio 5.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Microsoft Internet Explorer 7.0; Windows Mail; Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; Cyberlink DVDSuite; Windows Media Center
Weight & dimensions
Width *
6.65" (169 mm)
Depth *
16.9" (429 mm)
Height *
14.8" (377 mm)
Weight *
21 lbs (9.53 kg)
Package weight
30.9 lbs (14 kg)
Packaging content
Display included *
Yes
Display diagonal
21.5"
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
Networking features
Ethernet, Fast Ethernet