HPE logo

HPE ProLiant 585 G6 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39652
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant 585 G6 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz DDR2-SDRAM:

HP ProLiant DL585 G6 AMD Opteron 8439SE 2.8GHz Six Core 6MB 105 Watts Processor 4P 16GB 512BBWC ICE Rack Server

Short summary description HPE ProLiant 585 G6 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz DDR2-SDRAM:

HPE ProLiant 585 G6, 2.8 GHz, 8439 SE, DDR2-SDRAM, CD-RW/DVD Combo, Rack (4U)

Long summary description HPE ProLiant 585 G6 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz DDR2-SDRAM:

HPE ProLiant 585 G6. Processor family: AMD Opteron, Processor frequency: 2.8 GHz, Processor model: 8439 SE. Internal memory type: DDR2-SDRAM. Ethernet LAN. Optical drive type: CD-RW/DVD Combo. Chassis type: Rack (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.