HPE logo

HPE ProLiant SL170z G6 2 Trays E5504 6x2GB Rack server

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29693
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server that are purchased at the same time or afterward and internal to the enclosure. It also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included and standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack. To fully capitalize on your HP ProLiant servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions provides a range of support services designed to meet the varying needs of business. Whether an SMB or large global corporation HP has a ProLiant server support offer to help you speedily deploy and maximize system uptime; Recommended Service - Simplify ProLiant solution implementation, maintenance and management; Support Service - 3 Year, 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service - Hardware Installation only; Enhanced Service - Optimize service level to increase IT performance and availability; Support Service - 3 Year 13x5 Same Business Day, 4-Hour response coverage; Deployment Service - Installation and Start-up only; Installation & Start-Up of a ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet. To be delivered on a scheduled basis 8am-5pm, M-F, excl. HP holidays1 year Parts, 1 year labor, and 1 year on-site service
Long product name HPE ProLiant SL170z G6 2 Trays E5504 6x2GB Rack server:

HP ProLiant SL170z G6 2 Trays Intel Xeon E5504 2.0GHz Quad Core 4MB 800MHz 80 Watts Processor 6x2GB Rack Server

Short summary description HPE ProLiant SL170z G6 2 Trays E5504 6x2GB Rack server:

HPE ProLiant SL170z G6 2 Trays E5504 6x2GB Rack Server

Long summary description HPE ProLiant SL170z G6 2 Trays E5504 6x2GB Rack server:

HPE ProLiant SL170z G6 2 Trays E5504 6x2GB Rack Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.