location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart AC/Auto/Air Combo Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ652AA#ABH
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 387967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:46
The date of the most recent change of the data-sheet in Icecat's system
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 110 V Input frequency: 60 Hz Output voltage: 12 V
  • - Purpose: Laptop
  • - Black
Guarantee: Theperiod for HP Smart AC Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black :
The short editorial description of HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black

HP 90W Smart AC/Auto/Air Combo Adapter
More>>>
HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black:
The official marketing text of HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black as supplied by the manufacturer






Short summary description HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black:
This short summary of the HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart AC/Auto/Air Combo Adapter, Laptop, Indoor, 110 V, 60 Hz, 90 W, 12 V

Long summary description HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 90W Smart AC/Auto/Air Combo Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 90W Smart AC/Auto/Air Combo Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110 V. Product color: Black. Width: 6.38" (162 mm), Depth: 2.6" (66 mm), Height: 1.18" (30 mm). Weight (imperial): 2.8 lb

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
110 V
Input frequency *
60 Hz
Output power *
90 W
Output voltage *
12 V
Features
Compatibility
HP Compaq dc7800, Compaq 500, 600; 3100, 400, 4300, 4400, 500, 600, 6300; Compaq 2200, 2400, 2500, 2700, 4400, 4400, 6300, 6305, 6500, 6700, 6800, 6900, 7300, 7400, 8400, 8500, 8700, 9400, nc6400; EliteBook 2500, 2700, 6900, 8400, 8400, 8500, 8500, 8700, 8700; Mini 100, 2133/2140, 5100; ProBook 4300, 4400, 4500, 4700, 5300, 6300, 6400, 6500; xw6600; Officejet H470
Design
Product color *
Black
Weight & dimensions
Width
6.38" (162 mm)
Depth
2.6" (66 mm)
Height
1.18" (30 mm)
Weight
2.8 lbs (1.27 kg)
Other features
Weight (imperial)
2.8 lb