location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec 120mm Trilight LED Fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120mm Trilight LED Fan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120MM TRILIGHT LED FAN
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Antec 120mm Trilight LED Fan :
The short editorial description of Antec 120mm Trilight LED Fan

Antec 120mm Trilight LED Fan
More>>>
Short summary description Antec 120mm Trilight LED Fan:
This short summary of the Antec 120mm Trilight LED Fan data-sheet is auto-generated and uses the product title and the first six key specs.

Antec 120mm Trilight LED Fan, Fan, 29.8 dB

Long summary description Antec 120mm Trilight LED Fan:
This is an auto-generated long summary of Antec 120mm Trilight LED Fan based on the first three specs of the first five spec groups.

Antec 120mm Trilight LED Fan. Type: Fan, Noise level (high speed): 29.8 dB

Brand Image Article code product Stock Price from
Antec

Antec 120mm Blue LED Fan
(show image)
120MM BLUE LED FAN 120mm Blue LED Fan 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec 120mm Red LED Fan
(show image)
0-761345-77097-2 120mm Red LED Fan 0.00
(excl. VAT)
0 (incl. VAT)