D-Link logo

D-Link CPU Module for the DES-7210 Chassis Switch network switch component

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45410
Info modified on:
21 Oct 2022, 10:14:32
Long product name D-Link CPU Module for the DES-7210 Chassis Switch network switch component:

CPU module for DES-7210 chassis, 192G switching capacity, support Advanced Service Engine(ASE)

D-Link CPU Module for the DES-7210 Chassis Switch network switch component:

D-Link’s DES-7200 series of chassis-based switches are intelligent and high-performance multi-layer LAN devices designed for enterprise campus and metropolitan area networks (MAN). They are ideal for deployment in environments where uninterrupted running of network applications and a high level of performance, security and control are required.

Featuring a flexible modular architecture and industry standard compliance, these switches provide scalable expansion and a high level of investment protection for businesses and telecom carriers to deploy Gigabit and 10-Gigabit packet switching and routing for office networking and Ethernet-based Internet services to homes.

The DES-7200 series switches feature minimum or zero network downtime, robust security and real-time running of bandwidth-intensive applications. Equipped with high-speed switch fabrics, redundant backup/load sharing capability and advanced software functions including complete IPv6 support, these switches provide the performance, high availability and future-proof architecture suitable for applications of not just today but well into the future.

Short summary description D-Link CPU Module for the DES-7210 Chassis Switch network switch component:

D-Link CPU Module for the DES-7210 Chassis Switch, 512 MB

Long summary description D-Link CPU Module for the DES-7210 Chassis Switch network switch component:

D-Link CPU Module for the DES-7210 Chassis Switch. Internal memory: 512 MB

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.