Bestway logo

Bestway 67452 air mattress Single mattress Green, Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138531
Info modified on:
14 Aug 2024, 14:45:16
Long product name Bestway 67452 air mattress Single mattress Green, Pink:

Kiddie Bed

Bestway 67452 air mattress Single mattress Green, Pink:

KIDDIE BED
- Sturdy pre-tested vinyl
- Safety valves
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Recessed-center design provides a secure resting area
- Great for indoor use
- Heavy-duty repair patch included
Contents: One air bed, repair patch

Short summary description Bestway 67452 air mattress Single mattress Green, Pink:

Bestway 67452, Single mattress, Indoor

Long summary description Bestway 67452 air mattress Single mattress Green, Pink:

Bestway 67452. Type: Single mattress, Product color: Green, Pink, Material: Vinyl. Width: 29.9" (760 mm), Length: 52" (1320 mm), Height: 7.87" (200 mm). Package width: 11.7" (298 mm), Package depth: 2.36" (60 mm), Package height: 11.5" (292 mm). Quantity per pack: 1 pc(s). Minimum order quantity: 6 pc(s), Quantity per shipping (inner) case: 6 pc(s), Quantity per pallet: 252 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.