location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67397 air mattress Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Royal Round Air Bed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67397
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916454
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67397 air mattress Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Queen size
  • - Material: Vinyl
  • - Beige
Long product name Bestway 67397 air mattress Beige :
The short editorial description of Bestway 67397 air mattress Beige

Royal Round Air Bed
More>>>
Bestway 67397 air mattress Beige:
The official marketing text of Bestway 67397 air mattress Beige as supplied by the manufacturer

ROYAL ROUND AIR BED
- Quick inflation/deflation screw valve
- Sturdy pre-tested vinyl
- Circle-base design with sturdy backrest for superior comfort
- Travel bag included
- Great for indoor use
- Heavy-duty repair patch included
Contents: One air bed, one travel bag, repair patch

Short summary description Bestway 67397 air mattress Beige:
This short summary of the Bestway 67397 air mattress Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67397, Queen size, Oval, Indoor

Long summary description Bestway 67397 air mattress Beige:
This is an auto-generated long summary of Bestway 67397 air mattress Beige based on the first three specs of the first five spec groups.

Bestway 67397. Product color: Beige, Material: Vinyl, Mattress size: Queen size. Width: 59.8" (1520 mm), Length: 84.6" (2150 mm), Height: 23.6" (600 mm). Package width: 15.7" (400 mm), Package depth: 5.51" (140 mm), Package height: 15.5" (393 mm). Minimum order quantity: 2 pc(s), Quantity per pallet: 56 pc(s)

Features
Mattress size
Queen size
Shape
Oval
Product color *
Beige
Material *
Vinyl
Suitable for
Indoor
Backrest
Yes
Built-in air pump *
No
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
59.8" (1520 mm)
Length
84.6" (2150 mm)
Height
23.6" (600 mm)
Weight & dimensions
Weight
11.7 lbs (5.29 kg)
Packaging data
Package width
15.7" (400 mm)
Package depth
5.51" (140 mm)
Package height
15.5" (393 mm)
Package volume
50000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
56 pc(s)
Brand Image Article code product Stock Price from
Bestway 67918 air mattress Single mattress Assorted colors Unisex Bestway 67918 air mattress Single mattress Assorted colors Unisex
(show image)
67918 Bestway DrowsyDreamer Kids Airbed with Manual Hand Pump