location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 460DX computer monitor 46"

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460DX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS46BPPNB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987670849
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung 460DX computer monitor 46":
This short summary of the Samsung 460DX computer monitor 46" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 460DX, 46"

Long summary description Samsung 460DX computer monitor 46":
This is an auto-generated long summary of Samsung 460DX computer monitor 46" based on the first three specs of the first five spec groups.

Samsung 460DX. Display diagonal: 46"

Display
Display diagonal *
46"
Display brightness (typical)
700 cd/m²
Weight & dimensions
Weight (without stand)
1.06 oz (30 g)
Other features
Package weight
82.9 lbs (37.6 kg)
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:44
Uk has collected 1 expert review for Samsung 460DX computer monitor 116.8 cm (46") but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2017-03-01 08:57:44
Interest in the digital signage market is surging and display vendors are paying attention. The Test Center received a 460DX large format display from Samsung. With a 46-inch screen size, the 460DX can be used in video walls of up to 25 displays in a 5...
0%