location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE22A455C1D 22"

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE22A455C1D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-22A455C1DXXC
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 561240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LE22A455C1D 22"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 8 ms
  • - 60 W
More>>>
Short summary description Samsung LE22A455C1D 22":
This short summary of the Samsung LE22A455C1D 22" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE22A455C1D, 22"

Long summary description Samsung LE22A455C1D 22":
This is an auto-generated long summary of Samsung LE22A455C1D 22" based on the first three specs of the first five spec groups.

Samsung LE22A455C1D. Display diagonal: 22", Response time: 8 ms

Display
Display diagonal *
22"
Response time
8 ms
TV tuner
Auto channel search
No
Audio
Auto volume leveler
No
Woofer
No
Network
Ethernet LAN *
No
Performance
24p support
No
Ports & interfaces
RS-232C
No
SCART ports quantity
1
RF input
1
RF output
1
HDMI ports quantity *
1
Management features
Electronic Program Guide (EPG)
No
Picture-in-Picture
No
Auto power off
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
1 W
Power consumption (max)
60 W
Weight & dimensions
Weight (without stand)
0.208 oz (5.9 g)
Packaging data
Package weight
21.8 lbs (9.9 kg)
Packaging content
Handheld remote control
No
Other features
Swiveling
No
Dimensions (W x D x H) with stand
22 x 17.8 x 8.5" (557.8 x 452.9 x 216 mm)
Dimensions (WxDxH)
24.9 x 22.5 x 6.61" (632 x 572 x 168 mm)