location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-004-WS3C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196507 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:01:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black, Red
  • - Contact
Guarantee: 1-year limited warranty
Long product name Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor :
The short editorial description of Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor

4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports
More>>>
Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor:
The official marketing text of Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor as supplied by the manufacturer

Whether you’re at home or in the office, Tripp Lite’s U280-004-WS3C1 4-Port USB Charging Station provides enough ports and power to keep your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to four tablets, cell phones, laptops and other devices at the same time. The U280-004-WS3C1 doesn’t require a computer, so you can take it anywhere AC power is available.

The U280-004-WS3C1 features three auto-sensing USB-A ports, each capable of delivering up to 5V, 2.4A, which is enough for charging cell phones, tablets and other mobile devices. Each USB-A port senses the connected device and automatically adjusts the required power level accordingly. A USB-C port supports power output up to 20V, 3A for charging more battery-intensive USB power delivery devices, such as a MacBook®, MacBook Pro® or Chromebook Pixel.

To charge your USB devices, simply connect the detachable four-foot power cord’s NEMA 1-15P plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity.

USB Type-C and USB-C are trademarks of USB Implementers Forum

Charges Up to 4 Devices at the Same Time

● Recommended for charging tablets, cell phones, laptops and other devices at home or office
● Functions anywhere AC power is available—no computer required

Provides Plenty of Juice for Charging

● USB-A auto-sensing ports each support up to 5V, 2.4A for charging
● Senses connected USB-A devices and automatically adjusts required power level
● USB-C port supports up to 20V, 3A for charging more battery-intensive devices, such as laptops
● Protects against overheating, overcurrent and overcharging

Easy to Use

● Internal dual-voltage power supply with NEMA 1-15P plug and detachable 1.22 m (4-ft.) cord
● No computer required

Short summary description Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor:
This short summary of the Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-004-WS3C1, Indoor, AC, Black, Red

Long summary description Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-004-WS3C1 mobile device charger Universal Black, Red AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-004-WS3C1. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal, USB 2.0 ports quantity: 4. Product color: Black, Red

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
4
Charger type *
Indoor
Operating principle
Contact
Certification
RoHS
Country of origin
Vietnam
Design
Product color *
Black, Red
Weight & dimensions
Width
2.99" (76 mm)
Depth
1.1" (28 mm)
Height
3.58" (91 mm)
Weight
7.76 oz (220 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.54" (166.1 mm)
Package depth
5.12" (130 mm)
Package height
1.38" (35.1 mm)
Package weight
11.3 oz (320 g)
Logistics data
Master (outer) case width
14.4" (365 mm)
Master (outer) case length
6.89" (175 mm)
Master (outer) case height
5.51" (140 mm)
Master (outer) case weight
7.05 lbs (3.2 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196504
Other features
Type
Desktop charging station organizer
Brand Image Article code product Stock Price from
Tripp Lite U280-006-C3A-ST mobile device charger Universal Black AC Fast charging Indoor Tripp Lite U280-006-C3A-ST mobile device charger Universal Black AC Fast charging Indoor
(show image)
U280-006-C3A-ST 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W04-100C2G mobile device charger Universal White AC Indoor Tripp Lite U280-W04-100C2G mobile device charger Universal White AC Indoor
(show image)
U280-W04-100C2G 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C03-36W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C03-36W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C03-36W-1B U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-39W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-39W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-39W-1B U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)