location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-GHDV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, DVI, VGA and HDMI Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-GHDV-V2-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198143 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:43:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HDMI video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30Hz
  • - Supports VGA video resolutions up to 1920 x 1200 (1080p)
  • - Supports DVI video resolutions up to 1920 x 1080 (1080p)
  • - Ensures true 10/100/1000 Mbps Ethernet network speeds
  • - Small enough to carry easily in laptop bag or backpack
Guarantee: 3-year limited
Long product name Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black :
The short editorial description of Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black

4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, DVI, VGA and HDMI Ports
More>>>
Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black:
The official marketing text of Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black as supplied by the manufacturer

The P137-GHDV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit expands the capabilities of your Microsoft® Surface® or Surface Pro by adding Gigabit Ethernet access and an external DVI, VGA or 4K HDMI monitor. These two lightweight, low-profile adapters fit neatly into your backpack or laptop bag, so you can use this Microsoft Surface accessory kit anywhere you go.

For displaying videos, spreadsheets, documents and presentations on a larger screen, the Mini DisplayPort™ to DVI/VGA/HDMI adapter has separate DVI-D, HD15 and HDMI female ports for connecting your Surface’s Mini DisplayPort to a DVI, VGA or HDMI monitor, television or projector. It supports video resolutions up to 1920 x 1080 (DVI-D); 1920 x 1200, including 1080p (HD15); and 4K x 2K Ultra High Definition up to 3840 x 2160 (HDMI) at 24/30 Hz. It also supports 36-bit Deep Color (12 bits per channel). Only one display can be connected at a time.

The USB 3.0 SuperSpeed to Gigabit Ethernet adapter allows your Surface to access a 10/100/1000 Mbps wired network without an internal Ethernet card. It achieves USB 3.0 data transfer speeds up to 5 Gbps without compromising signal quality. It complies with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards and supports IEEE 802.3az Energy Efficient Ethernet, as well as full- and half-duplex operations, suspend mode and remote wakeup via link-up, and magic packet.

Short summary description Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black:
This short summary of the Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-GHDV-V2-K, 7.87" (0.2 m), Mini DisplayPort, USB 3.0, DVI/VGA/HDMI, RJ-45, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black:
This is an auto-generated long summary of Tripp Lite P137-GHDV-V2-K video cable adapter 7.87" (0.2 m) Mini DisplayPort, USB 3.0 DVI/VGA/HDMI, RJ-45 Black based on the first three specs of the first five spec groups.

Tripp Lite P137-GHDV-V2-K. Cable length: 7.87" (0.2 m), Connector 1: Mini DisplayPort, USB 3.0, Connector 2: DVI/VGA/HDMI, RJ-45. Sustainability certificates: RoHS. Package width: 5.2" (132.1 mm), Package depth: 6.2" (157.5 mm), Package height: 0.98" (24.9 mm). Master (outer) case width: 6.6" (167.6 mm), Master (outer) case length: 10.6" (269.2 mm), Master (outer) case height: 5.9" (149.9 mm)

Features
Cable length *
7.87" (0.2 m)
Connector 1 *
Mini DisplayPort, USB 3.0
Connector 2 *
DVI/VGA/HDMI, RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Female
Dual Link DVI
Yes
Maximum resolution
3840 x 2160 pixels
Data transfer rate
5 Gbit/s
Product color
Black
Plug and Play
Yes
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
5.2" (132.1 mm)
Packaging data
Package depth
6.2" (157.5 mm)
Package height
0.98" (24.9 mm)
Package weight
6.35 oz (180 g)
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
6.6" (167.6 mm)
Master (outer) case length
10.6" (269.2 mm)
Master (outer) case height
5.9" (149.9 mm)
Master (outer) case weight
3.4 lbs (1.54 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332198140
Brand Image Article code product Stock Price from
Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDV4KW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAV2B video cable adapter Mini DisplayPort VGA (D-Sub) Black Tripp Lite P137-06N-VGAV2B video cable adapter Mini DisplayPort VGA (D-Sub) Black
(show image)
P137-06N-VGAV2B P137-06N-VGAV2B Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter, DP1.2, (M/F), Black, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAB video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) Black Tripp Lite P137-06N-VGAB video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) Black
(show image)
P137-06N-VGAB P137-06N-VGAB Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDVW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDVW P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HD4K6B video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) Mini DisplayPort Black Tripp Lite P137-06N-HD4K6B video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) Mini DisplayPort Black
(show image)
P137-06N-HD4K6B P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4K6 video cable adapter Black Tripp Lite P137-06N-HDV4K6 video cable adapter Black
(show image)
P137-06N-HDV4K6 P137-06N-HDV4K6 Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVI-DL video cable adapter 5.91" (0.15 m) Mini DisplayPort Silver Tripp Lite P137-06N-DVI-DL video cable adapter 5.91" (0.15 m) Mini DisplayPort Silver
(show image)
P137-06N-DVI-DL P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)