location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8452 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8452
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8452 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304230625 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:31:43
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC AR8452 rack accessory :
The short editorial description of APC AR8452 rack accessory

Data Distribution 2U Panel, Holds 8 each Data Distribution Cables for a Total of 48 Ports
More>>>
APC AR8452 rack accessory:
The official marketing text of APC AR8452 rack accessory as supplied by the manufacturer

Pre-terminated rack to rack network cabling in various lengths.

Includes: Installation guide, User Manual.

Short summary description APC AR8452 rack accessory:
This short summary of the APC AR8452 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8452, Black, 2U, 15.9 oz (450 g), 5.98 x 3.31 x 21" (152 x 84 x 533 mm), 24 oz (680 g), 3.5 x 0.984 x 19.5" (89 x 25 x 495 mm)

Long summary description APC AR8452 rack accessory:
This is an auto-generated long summary of APC AR8452 rack accessory based on the first three specs of the first five spec groups.

APC AR8452. Product color: Black, Rack capacity: 2U. Weight: 15.9 oz (450 g). Package dimensions (WxDxH): 5.98 x 3.31 x 21" (152 x 84 x 533 mm), Package weight: 24 oz (680 g). Dimensions (WxDxH): 3.5 x 0.984 x 19.5" (89 x 25 x 495 mm)

Features
Product color *
Black
Rack capacity
2U
Weight & dimensions
Weight
15.9 oz (450 g)
Packaging data
Package dimensions (WxDxH)
5.98 x 3.31 x 21" (152 x 84 x 533 mm)
Package weight
24 oz (680 g)
Logistics data
Harmonized System (HS) code
85381000
Other features
Dimensions (WxDxH)
3.5 x 0.984 x 19.5" (89 x 25 x 495 mm)
Brand Image Article code product Stock Price from
APC Data Distribution 0U VX Panel APC Data Distribution 0U VX Panel
(show image)
AR8453 Data Distribution 0U VX Panel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)