Logitech logo

Logitech Internet Pro keyboard PS/2 QWERTY White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84322
Info modified on:
24 Apr 2019, 14:13:05
End of life date:
31 Mar 2019
Long product name Logitech Internet Pro keyboard PS/2 QWERTY White:

Logitech Internet Pro Keyboard, White

Logitech Internet Pro keyboard PS/2 QWERTY White:

The new Internet Pro keyboard provides instant one-touch access to favorite Web sites and other Internet functions— no drivers needed. Just press a key to get online, or access e-mail. Available in black or white.

The Logitech logo is your assurance of quality from the world's leading manufacturer of computer mice. Ships in a multi-pack containing 10 units ideal for system integration.

Short summary description Logitech Internet Pro keyboard PS/2 QWERTY White:

Logitech Internet Pro Keyboard, Wired, PS/2, QWERTY, White

Long summary description Logitech Internet Pro keyboard PS/2 QWERTY White:

Logitech Internet Pro Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product color: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.