location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2416Ws 24" LCD 1920x1200 1000:1 6ms
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L6102.002
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - 1920 x 1200 pixels
  • - 6 ms 500 cd/m² 1000:1
  • - 110 W
Long product name Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels :
The short editorial description of Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels

Acer AL2416Ws 24" LCD analog 6ms - TCO99 black silver
More>>>
Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels:
The official marketing text of Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels as supplied by the manufacturer

The AL2416W brings to the business world a new kind of high definition widescreen display, supporting superior panel technologies within a sleek design for the ultimate viewing experience and increased work productivity on one of the largest professional LCD monitors, but with no compromise on ergonomics or to your budget! The high quality AL2416Ws combines a huge 24” widescreen display for maximizing the usage of data and video applications, whether scrolling the Internet, working on multiple office applications or digital photography in fine details, this smart 24” W has something for all Specialists requirements. A winning solution! Supporting a resolution of 1900X1200 WUXGA with 16.7bit color and an aspect ratio of 16:10 means that the AL2416Ws supports 1.2 times more pixels then a standard 20” LCD and with the aspect ratio of 16:10 you can fit more then two A4 pages on-screen simultaneously, making editing and analyses much easier and efficient. Enjoy working in comfort or watching DVD movies thanks to the widest viewing angles of 178°, in addition the AL2416Ws features a superior contrast ratio of 1000:1 which results in clear, crisp and clean imaging from a viewing angle of up to 178°. And not only is the AL2416W ideal for business users but also for gamers and media fanatics, the blazingly fast image response rate of 6ms response rate provides the best in action packed gaming and movies. The AL2416Ws drives for bright, crisp and clean imaging for multimedia fanatics or office users that drive for continuous work improvements and who appreciate high quality imaging performance.

Short summary description Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels:
This short summary of the Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms, 24", 1920 x 1200 pixels, LCD, 6 ms

Long summary description Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels:
This is an auto-generated long summary of Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 24" 1920 x 1200 pixels based on the first three specs of the first five spec groups.

Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms. Display diagonal: 24", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
500 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.270
Horizontal scan range
31.5 - 80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Design
Certification
CE, TUV GS, ISO 13406-2, TCO'99
Ports & interfaces
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15)
Ergonomics
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
22.7" (577 mm)
Depth (without stand)
8.7" (221 mm)
Height (without stand)
18" (457 mm)
Weight (without stand)
20.1 lbs (9.1 kg)
Other features
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 01:01:24
Uk has collected 4 expert reviews for Acer AL2416Ws 24" LCD 1920x1200 1000:1 6ms computer monitor 61 cm (24") 1920 x 1200 pixels and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-11-04 01:01:17
It's hard to find any positives...
Good Its hard to find any positives...
Bad Price, performance, looks... the list goes on...
Bottom line A false economy made manifest in plastic and TFT LCD - we hereby give you Acers AL2416Ws.Part of the blame for this ill-conceived monitor lies with the utterly ridiculous import duty that currently applies to any display with a DVI port that dares to...
60%
xbitlabs.com
Updated:
2011-11-04 01:01:16
We’ve covered almost each and every existing diagonal in our LCD monitor roundups, from now-obsolete 15” models to newest 27” and 30” giants, but 23-24-inchers have remained out of our focus for some reason. The price of such monit...
Bottom line Summing up this test session I’d like to single out the winners and losers as usual.There is in fact only one clear loser today. It is the LG Flatron L245WP. This monitor might have got a better word from me if it were not for one serious defect. It...
0%
trustedreviews.com
Updated:
2011-11-04 01:01:20
Last year, we looked at both 26in and 32in LCD TVs from Acer, but this is the first Acer LCD monitor to appear in our labs since this 19in monitor . The AL2416WS has a diagonal viewing area of 24in making it one of the big boys in the monitor arena, compe...
Bottom line A decent performing panel with a fantastic size and resolution for the price. However, its paucity of features, in particular the absence of a DVI slot, makes Dell's 24in a much more attractive proposition.N.B. A reader has emailed in to say that there is...
60%
Country Distributor
United Kingdom 1 distributor(s)