location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 0221-052 webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0221-052
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0221-052
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 0221-052 webcam 640 x 480 pixels :
The short editorial description of Axis 0221-052 webcam 640 x 480 pixels

221 Day & Night Network Camera
More>>>
Short summary description Axis 0221-052 webcam 640 x 480 pixels:
This short summary of the Axis 0221-052 webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 0221-052, 640 x 480 pixels, 2 - 1/25000 s, 0.65 lx, CCD, 20 - 80%, 5 - 50 °C

Long summary description Axis 0221-052 webcam 640 x 480 pixels:
This is an auto-generated long summary of Axis 0221-052 webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 0221-052. Maximum video resolution: 640 x 480 pixels, Camera shutter speed: 2 - 1/25000 s, Minimum illumination: 0.65 lx. Sensor type: CCD. Weight: 19.4 oz (550 g). Minimum system requirements: AGP 32 Mb, Minimum RAM: 128 MB. Data compression: JPEG, MPEG-4, Minimum processor: Pentium III 500 Mhz, Flash memory: 8 MB

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:52:03
Uk has collected 1 expert review for Axis 0221-052 webcam 640 x 480 pixels and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-01 09:52:03
Network IP cameras come in all shapes and sizes but the rule of thumb is that good image quality comes at a price. Take Panasonic's diminutive BL-C10 for example. Costing around £200 it offers an impressive range of features including remote pan and tilt...
Bottom line The price puts the 221 firmly in the professional surveillance bracket but it is offering a lot of sophisticated features for your money. Image quality is extremely good, it can handle any light level and, although bandwidth consumption can be excessive...
80%