Varta logo

Varta Primary Silver Button 329 Single-use battery Nickel-Oxyhydroxide (NiOx)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31559
Info modified on:
21 Oct 2022, 10:14:32
Long product name Varta Primary Silver Button 329 Single-use battery Nickel-Oxyhydroxide (NiOx):

Primary Silver Button 329

Varta Primary Silver Button 329 Single-use battery Nickel-Oxyhydroxide (NiOx):

-Highest leakage resistance - innovative sealing technology.
-Constant voltage level - fully automatic production lines.
-Low self-discharge rate - highly precise production.
-Long running time - highest quality raw materials.

Short summary description Varta Primary Silver Button 329 Single-use battery Nickel-Oxyhydroxide (NiOx):

Varta Primary Silver Button 329, Single-use battery, Nickel-Oxyhydroxide (NiOx), 1.55 V, 1 pc(s), 37 mAh, 0.311" (7.9 mm)

Long summary description Varta Primary Silver Button 329 Single-use battery Nickel-Oxyhydroxide (NiOx):

Varta Primary Silver Button 329. Battery type: Single-use battery, Battery technology: Nickel-Oxyhydroxide (NiOx), Battery voltage: 1.55 V. Width: 0.311" (7.9 mm), Depth: 0.311" (7.9 mm), Height: 0.122" (3.1 mm). Type: V 329

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.