location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Slip Case Smart Line 15.4" Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slip Case Smart Line
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.0514C.A21 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Slip Case Smart Line 15.4" Messenger case Black :
The short editorial description of Acer Slip Case Smart Line 15.4" Messenger case Black

Slip Case Smart Line
More>>>
Acer Slip Case Smart Line 15.4" Messenger case Black:
The official marketing text of Acer Slip Case Smart Line 15.4" Messenger case Black as supplied by the manufacturer

- Co-molded, rubber and steel zipper pulls
- Neoprene and pebbled PVC construction
- Quick-access pocket

Slip Case Smart Line has been designed to protect your laptop in an easy and stylish way. It will be your first equipment to carry your laptop everywhere and some documents. it is the first items of a complete range of cases having the same look and feel.

Short summary description Acer Slip Case Smart Line 15.4" Messenger case Black:
This short summary of the Acer Slip Case Smart Line 15.4" Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Slip Case Smart Line, Messenger case, 15.4"

Long summary description Acer Slip Case Smart Line 15.4" Messenger case Black:
This is an auto-generated long summary of Acer Slip Case Smart Line 15.4" Messenger case Black based on the first three specs of the first five spec groups.

Acer Slip Case Smart Line. Case type: Messenger case, Maximum screen size: 15.4"

Features
Maximum screen size *
15.4"
Case type *
Messenger case
Features
Product main color *
Black
Other features
Dimensions (WxDxH)
14 x 2.01 x 11.5" (356 x 51 x 292 mm)