location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSB023EU backpack Black, Gray Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSB023EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB023EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442974007
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 11:03:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus TSB023EU backpack Black, Gray Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Padded laptop compartment for screens up to 15.4-16"
  • - Front workstation including pockets for pens and pencils
  • - Side mesh pockets and water bottle holder included
  • - Hard wearing two-tone polyester modern design
Long product name Targus TSB023EU backpack Black, Gray Nylon :
The short editorial description of Targus TSB023EU backpack Black, Gray Nylon

15.4 - 16" / 39.1 - 40.6cm Essential Laptop Backpack
More>>>
Targus TSB023EU backpack Black, Gray Nylon:
The official marketing text of Targus TSB023EU backpack Black, Gray Nylon as supplied by the manufacturer

This functional backpac is perfect to carry and protect your 15.4 - 16 inch laptop. With a modern two-tone design the Essential Laptop Backpack offers storage for your notebook computer and daily mobile accessories. Features include specific pockets for pens and pencils, mesh pockets as well as a water bottle holder and enough storage space for your everyday's documents.The laptop compartment is fully cushioned and has a security fastener ensuring your notebook stays firmly in place. A functional solution at the best price.

Short summary description Targus TSB023EU backpack Black, Gray Nylon:
This short summary of the Targus TSB023EU backpack Black, Gray Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TSB023EU, 16", Notebook compartment, Nylon

Long summary description Targus TSB023EU backpack Black, Gray Nylon:
This is an auto-generated long summary of Targus TSB023EU backpack Black, Gray Nylon based on the first three specs of the first five spec groups.

Targus TSB023EU. Product main color: Black, Gray, Coloration: Monochromatic, Minimum screen size: 15.4". Width: 6.3" (160 mm), Depth: 13.4" (340 mm), Height: 18.5" (470 mm). Package width: 6.3" (160 mm), Package depth: 18.5" (470 mm), Package height: 13.4" (340 mm). Material: Nylon. Quantity per pallet: 60 pc(s), Master (outer) case width: 17.9" (455 mm), Master (outer) case length: 19.9" (505 mm)

Features
Product main color *
Black, Gray
Coloration
Monochromatic
Notebook compartment
Yes
Minimum screen size
15.4"
Maximum screen size
16"
Handle(s)
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width *
6.3" (160 mm)
Depth *
13.4" (340 mm)
Height *
18.5" (470 mm)
Weight
20.8 oz (590 g)
Notebook compartment dimensions (W x D x H)
10.5 x 1.65 x 15.2" (267 x 42 x 387 mm)
Packaging data
Package width
6.3" (160 mm)
Packaging data
Package depth
18.5" (470 mm)
Package height
13.4" (340 mm)
Package weight
20.8 oz (590 g)
Material
Material *
Nylon
Logistics data
Quantity per pallet
60 pc(s)
Harmonized System (HS) code
42029291
Master (outer) case width
17.9" (455 mm)
Master (outer) case length
19.9" (505 mm)
Master (outer) case height
14.2" (360 mm)
Master (outer) case weight
9.61 lbs (4.36 kg)
Quantity per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
15 x 6.69 x 18.1" (380 x 170 x 460 mm)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 12 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)