BenQ logo

BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99959
Info modified on:
21 Oct 2022, 10:14:32
Long product name BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600):

MP610 DLP SVGA 2000ALu 2.72kg

BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600):

Color Matching Technology

Enjoy perfect colors with the MP610's unique color matching technology. The new generation golden ration color wheel balances true color saturation and maximizes color accuracy.

There are no limitations when using the MP610. It captures rich, true-to-life spectrums for the greatest visual satisfaction.

Whisper quiet design

To ensure whisper quiet operation, BenQ adopts special airflow design to cool down the system temperature, which creates a very effective sound baffle. The last color wheel mounting technique in its turn enhances stability. Because of this combination, the BenQ MP610 reduces audible noise to just 25 dB, ensuring an undisturbed meeting environment.

Short summary description BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600):

BenQ MP610, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16.78 million colors, 31 - 82 kHz

Long summary description BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600):

BenQ MP610. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 200 W. Zoom ratio: 1.15:1. Display resolution: 640 x 350 pixels. Power consumption (typical): 285 W

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.