Targus logo

Targus Notebook Second Skinz - M 15.4" Sleeve case

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149426
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Lifetime
Long product name Targus Notebook Second Skinz - M 15.4" Sleeve case:

Notebook Second Skinz - M

Targus Notebook Second Skinz - M 15.4" Sleeve case:

Designed for the best selling notebooks in the market (15 and 15.4 inch), the Targus Notebook Second Skinz will protect your notebook from any small damages. This notebook sleeve is made of durable elastic neoprene that expands to hold your notebook snugly. The Skinz allow you to transport your notebook in a lightweight style or carry in conjunction with your standard case offering additional notebook protection. Designed in a top loading format with long rubber zipper pulls ensures you have convenient access to your notebook at all times.

Features:
- Compatible with 15 and 15.4 inch notebooks.
- Protection: Offers notebook protection from scratches and dents in a lightweight style.
- Material: Real Neoprene offering elasticity and durability.
- Can be used as a pouch for insertion into another Targus carrying case or as a cover for your notebook when packed away at the end of a day.
- Top loading design plus long rubber zipper pulls for easy notebook access.
- Self healing nylon zippers.

Short summary description Targus Notebook Second Skinz - M 15.4" Sleeve case:

Targus Notebook Second Skinz - M, Sleeve case, 15.4", 10.2 oz (290 g)

Long summary description Targus Notebook Second Skinz - M 15.4" Sleeve case:

Targus Notebook Second Skinz - M. Case type: Sleeve case, Maximum screen size: 15.4". Weight: 10.2 oz (290 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.