location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu NVIDIA Quadro NVS 285 64MB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA Quadro NVS 285 64MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L230
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu NVIDIA Quadro NVS 285 64MB GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR
  • - 2048 x 1536 pixels 32 bit 275 MHz
  • - DirectX version: 9.0
Long product name Fujitsu NVIDIA Quadro NVS 285 64MB GDDR :
The short editorial description of Fujitsu NVIDIA Quadro NVS 285 64MB GDDR

NVIDIA Quadro NVS 285 64MB
More>>>
Fujitsu NVIDIA Quadro NVS 285 64MB GDDR:
The official marketing text of Fujitsu NVIDIA Quadro NVS 285 64MB GDDR as supplied by the manufacturer

The NVIDIA Quadro NVS 285 is the new high-end 2D graphics accelerator for CELSIUS workstations. It offers maximum 2D performance and provides the optimum solution for applications dedicated to multiple monitor usage.
NVIDIA Quadro NVS 285 empower users across the visual-computing spectrum to achieve new, unparalleled levels of productivity.

The Quadro graphics systems use NVIDIA Unified driver Architecture (UDA), a set of compatible graphics drivers that optimize application performance, stability, and reliability. UDA provides a single driver for all NVIDIA products, simplifying installation and providing exceptional levels of manageability.

Short summary description Fujitsu NVIDIA Quadro NVS 285 64MB GDDR:
This short summary of the Fujitsu NVIDIA Quadro NVS 285 64MB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu NVIDIA Quadro NVS 285 64MB, GDDR, 32 bit, 275 MHz, 2048 x 1536 pixels

Long summary description Fujitsu NVIDIA Quadro NVS 285 64MB GDDR:
This is an auto-generated long summary of Fujitsu NVIDIA Quadro NVS 285 64MB GDDR based on the first three specs of the first five spec groups.

Fujitsu NVIDIA Quadro NVS 285 64MB. Processor frequency: 275 MHz. Graphics card memory type: GDDR, Memory bus: 32 bit, Memory clock speed: 275 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Processor
Processor frequency *
275 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
32 bit
Memory clock speed
275 MHz
Ports & interfaces
I/O ports
59 pin DMS-59 VESA
Performance
DirectX version *
9.0
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP, Windows 2000