location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LFH-59 Male to 2 VGA Female Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81228 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120812289 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:46:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Jan 2023
Product end of life date
Bullet Points C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.66" (0.22 m)
  • - DMS
  • - VGA (D-Sub)
  • - Black
Long product name C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black :
The short editorial description of C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black

LFH-59 Male to 2 VGA Female Cable
More>>>
C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black:
The official marketing text of C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black as supplied by the manufacturer

LFH-59 cables from Cables To Go provide a connection between nVIDIA Quadro, PNY, or Matrox multiple display graphics cards. Many high-end work stations use multiple display graphics cards that only have a single LFH-59 or LFH-60 (also known as DMS 59 and DMS 60) connections. A break out cable is necessary to convert this single connection into two more common monitor interfaces such as DVI or VGA. Cables To Go offers three variations to meet your needs. Choose from LFH-59 to 2x DVI-I, LFH-59 to 2x VGA, or LFH-59 to 1 DVI-I and 1 VGA.

Short summary description C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black:
This short summary of the C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G LFH-59 Male to 2 VGA Female Cable, 8.66" (0.22 m), DMS, VGA (D-Sub), Black, Male/Female, 4.48 oz (127 g)

Long summary description C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black:
This is an auto-generated long summary of C2G LFH-59 Male to 2 VGA Female Cable 8.66" (0.22 m) DMS VGA (D-Sub) Black based on the first three specs of the first five spec groups.

C2G LFH-59 Male to 2 VGA Female Cable. Cable length: 8.66" (0.22 m), Connector 1: DMS, Connector 2: VGA (D-Sub). Weight: 4.48 oz (127 g)

Features
Cable length *
8.66" (0.22 m)
Connector 1 *
DMS
Connector 2 *
VGA (D-Sub)
Product color
Black
Features
Connector gender
Male/Female
Weight & dimensions
Weight
4.48 oz (127 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)