location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Adapter 10GbE SFP+ network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter 10GbE SFP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX743-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449063929 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:01:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR Adapter 10GbE SFP+ network switch component :
The short editorial description of NETGEAR Adapter 10GbE SFP+ network switch component

PROSAFE 10 Gigabit SFP+ adapter module
More>>>
NETGEAR Adapter 10GbE SFP+ network switch component:
The official marketing text of NETGEAR Adapter 10GbE SFP+ network switch component as supplied by the manufacturer

- Modular design lowers costs while maximizing flexibility
- Delivers non-blocking wire-speed performance for 10 Gigabit Ethernet connectivity
- Interoperates with standard 10 GE SFP+ GBICs

Short summary description NETGEAR Adapter 10GbE SFP+ network switch component:
This short summary of the NETGEAR Adapter 10GbE SFP+ network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Adapter 10GbE SFP+, 10 Gbit/s, Wired, 4.76 oz (135 g)

Long summary description NETGEAR Adapter 10GbE SFP+ network switch component:
This is an auto-generated long summary of NETGEAR Adapter 10GbE SFP+ network switch component based on the first three specs of the first five spec groups.

NETGEAR Adapter 10GbE SFP+. Data transfer rate: 10 Gbit/s, Connectivity technology: Wired. Weight: 4.76 oz (135 g)

Features
Internal
Yes
Network
Data transfer rate
10 Gbit/s
Connectivity technology
Wired
Weight & dimensions
Weight
4.76 oz (135 g)
Logistics data
Harmonized System (HS) code
85177900
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)