location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXT14 Gaming Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16344
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439163445
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Black
  • - USB Type-A
  • - Buttons quantity: 5
Guarantee: 2 years
Long product name Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI :
The short editorial description of Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI

GXT14 Gaming Mouse
More>>>
Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI:
The official marketing text of Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI as supplied by the manufacturer

- Advanced 2400 dpi gamer mouse with powerful optical engine for accurate surface tracking at high speed movement
- Comfortable and ergonomic shape with rubber coated edges for a firm grip during long lasting gaming sessions
- DPI switch with LED indicator for in-game adjustable sensitivity to 800, 1600 and 2400 dpi
- Software included for programming buttons [and creating keyboard macros]
- Light weight USB cable for less drag and optimal freedom of movement
- Advanced design with big smooth-gliding feet

Short summary description Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI:
This short summary of the Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust GXT14 Gaming Mouse, Optical, USB Type-A, 800 DPI, Black

Long summary description Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.

Trust GXT14 Gaming Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 5. Product color: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
5
Design
Product color *
Black
LED indicators
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
5.01 oz (142 g)
Packaging data
Package weight
9.52 oz (270 g)
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows Vista or XP. USB port.
Contents
Optical mouse. CD-ROM with software. User's guide.
Package dimensions (WxDxH)
6.3 x 2.95 x 7.09" (160 x 75 x 180 mm)
Brand Image Article code product Stock Price from
Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI
(show image)
16341 ComfortLine Bluetooth Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust CrystalWhite mouse USB Type-A Optical Trust CrystalWhite mouse USB Type-A Optical
(show image)
16437 CrystalWhite Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI
(show image)
16550 GXT14S Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Mini mouse USB Type-A Optical Trust Slimline Mini mouse USB Type-A Optical
(show image)
16534 Slimline Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Primo Wireless mouse RF Wireless Optical 800 DPI Trust Primo Wireless mouse RF Wireless Optical 800 DPI
(show image)
16664 Primo Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust MultiColour Mini mouse USB Type-A Optical Trust MultiColour Mini mouse USB Type-A Optical
(show image)
16638 MultiColour Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mimo mouse USB Type-A BlueTrack Trust Mimo mouse USB Type-A BlueTrack
(show image)
16613 Mimo Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)