Trust logo

Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100703
Info modified on:
08 Feb 2024, 14:13:47
Guarantee:
2 years
Long product name Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI:

GXT14S Gaming Mouse

Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI:

- Advanced 2400 dpi gamer mouse with powerful optical engine for accurate surface tracking at high speed movement
- Comfortable and ergonomic shape with rubber coated edges for a firm grip during long lasting gaming sessions
- DPI switch with LED indicator for in-game adjustable sensitivity to 800, 1600 and 2400 dpi
- Software included for programming buttons [and creating keyboard macros]
- Light weight USB cable for less drag and optimal freedom of movement
- Advanced design with big smooth-gliding feet

Short summary description Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI:

Trust GXT14S Gaming Mouse, Optical, USB Type-A, 800 DPI

Long summary description Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI:

Trust GXT14S Gaming Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 5

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.