location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09N4226
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 GB 3.5" 7200 RPM Ultra-ATA/100
  • - Storage drive buffer size: 2 MB
  • - 22.6 oz (640 g)
Guarantee: 3 year.
Long product name Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100 :
The short editorial description of Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100

80GB EIDE HDD 7200RPM NS (MSD)
More>>>
Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100:
The official marketing text of Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100 as supplied by the manufacturer

Your data is your business. Higher capacity drives get your storage tasks done quicker. Hard disk drives that are less full, store data in the fastest and most accessible areas of the drive. Doubling storage capacity is often very inexpensive and can help increase the performance of your system.

Short summary description Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100:
This short summary of the Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE, 3.5", 80 GB, 7200 RPM

Long summary description Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE. HDD size: 3.5", HDD capacity: 80 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
80 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/100
Storage drive buffer size
2 MB
HDD number of heads
1
Average seek time
9 ms
Average latency
4.2 ms
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
22.6 oz (640 g)
Other features
Sustained data rate
23 MB/s
Dimensions (WxDxH)
4.02 x 5.79 x 1.02" (102 x 147 x 26 mm)
Internal
Yes
Compatible operating systems
Microsoft Windows 2000 / Windows 98 / Windows Me / Windows XP
Brand Image Article code product Stock Price from
Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II
(show image)
43R2030 150GB 2.5' SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 300GB S-ATA 10K RPM 2.5" Serial ATA Lenovo 300GB S-ATA 10K RPM 2.5" Serial ATA
(show image)
43R2031 300GB S-ATA 10K RPM 0.00
(excl. VAT)
0 (incl. VAT)