Belkin logo

Belkin Patch cable - RJ-45(M) - RJ-45(M) - 3m ( CAT 5e ) - green networking cable 118.1" (3 m)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37353
Info modified on:
07 Mar 2024, 15:34:52
Long product name Belkin Patch cable - RJ-45(M) - RJ-45(M) - 3m ( CAT 5e ) - green networking cable 118.1" (3 m):

Patch cable - RJ-45 (M) - RJ-45 (M) - 10 ft ( CAT 5e ) 10/100Base-T - green

Short summary description Belkin Patch cable - RJ-45(M) - RJ-45(M) - 3m ( CAT 5e ) - green networking cable 118.1" (3 m):

Belkin Patch cable - RJ-45(M) - RJ-45(M) - 3m ( CAT 5e ) - green, 118.1" (3 m), Green

Long summary description Belkin Patch cable - RJ-45(M) - RJ-45(M) - 3m ( CAT 5e ) - green networking cable 118.1" (3 m):

Belkin Patch cable - RJ-45(M) - RJ-45(M) - 3m ( CAT 5e ) - green. Cable length: 118.1" (3 m), Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.