location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N120-KA05DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N120-KA05DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 10.1" 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 800 MHz
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 10.5 h 40 W
  • - Windows XP Home Edition
More>>>
Short summary description Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This short summary of the Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N N120-KA05DE, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This is an auto-generated long summary of Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black based on the first three specs of the first five spec groups.

Samsung N N120-KA05DE. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.82 lbs (1.28 kg)

Design
Product type *
Netbook
Product color *
Black
Display
Display diagonal *
10.1"
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
HDD capacity
160 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
VGA (D-Sub) ports quantity
1
Headphone outputs
2
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Keyboard type
AZERTY
Keyboard number of keys
84
Software
Operating system installed *
Windows XP Home Edition
Software
Bundled software
SAMSUNG Magic Doctor SAMSUNG Update Plus Easy Display Manger Easy Battery Manager Easy Network Manager Easy Speed Up Manager Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5900 mAh
Battery life (max)
10.5 h
Power
AC adapter power
40 W
Weight & dimensions
Width
10.7" (272 mm)
Depth
7.42" (188.5 mm)
Height
1.17" (29.8 mm)
Weight *
2.82 lbs (1.28 kg)
Other features
Wireless technology
Atheros Wifi 802.11b.g
Dimensions (WxDxH)
10.7 x 7.42 x 1.17" (272 x 188.5 x 29.8 mm)
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:17:16
Uk has collected 43 expert reviews for Samsung N N120-KA05DE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
whatlaptop.techradar.com
Updated:
2011-08-07 14:17:08
Since the great success of its NC10 netbook, Samsung has continued to successfully expand its mini-laptop range, with the N120 (£380 inc. VAT) also proving itself to be a great portable business tool.The 10.1-inch panel has a large bezel and integrate...
0%
itreviews.com
Updated:
2011-08-07 14:17:08
The N120 is a superb little computer. Samsung's reluctance to call it a netbook belies its potential which stops at multimedia rich, processor rich, screen hogging applications. But as a basic computer with a good battery life, it does well. Samsung -...
0%
alphr.com
Updated:
2011-08-07 14:17:08
Once upon a time Samsung's netbook line-up was gloriously simple. With just the NC10 and NC20 to choose from, it was a welcome departure from the never-ending sprawl of Asus' Eee PC range. Now, however, Samsung has decided to complicate matters. Indeed...
Bottom line A good quality netbook pipped at the post by its own stablemates...
83%
techradar.com
Updated:
2011-08-07 14:17:09
Samsungs range of low-cost laptops is anything if not predictable. The N120 clings on to most of the same features as the N10 and the N110 before it. The Samsung N120 has the Atom N270 processor, the same chip thats at the heart of most of the world...
Good Excellent battery, Extra-wide keyboard, HD video compatible, Brilliant sound...
Bad Heavy battery pack, Poor viewing angle, Odd keyboard design...
90%
theregister.co.uk
Updated:
2011-08-07 14:17:09
If you can live with the price, relatively fragile hard drive and Windows then the Samsung NC10 is, without doubt, one of the best netbooks currently available. However, Samsung has decided that its range needs to address the parts of the market that o...
Bottom line With so many netbooks now on the market - and so many different interpretations of the genre - saying that any particular one is the best has become a little pointless. Thats not going to stop us saying the the N120 is certainly one of the best, thou...
80%
pcadvisor.co.uk
Updated:
2011-08-07 14:17:09
Product Code: NP-N120-KA03UK Samsungs latest netbook - the Samsung N120 - adds a few nice touches to the established Samsung N110 low-cost laptop. Samsung is continuing its run at the netbook market with incremental tweaks to design and function, a...
Bottom line The Samsung N120 is a nice alternative to the N110 if youre willing to give up some battery power for a slightly roomier keyboard and small bumps in performance. The good news is that they both cost around £350, so you wont pay a price for your choi...
80%
trustedreviews.com
Updated:
2011-08-07 14:17:11
Today we're looking at yet another netbook from Samsung, which has been on a roll in this area ever since its NC10 won our Best Netbook of 2008 award. The N110 came along and didn't mess with the basics, merely introducing a few slight design tweaks. Now...
80%
expertreviews.co.uk
Updated:
2011-08-07 14:17:11
Samsungs N120 triumphed in our recent netbook labs, and its still one of the best netbooks. Its also the only netbook weve seen with 2.1 speakers. None of the netbooks here has good enough speakers for enjoying music for hours on end, but the N1...
100%
digitalversus.com
Updated:
2011-08-07 14:17:12
Flushed with the success of its NC10, Samsung has recently updated its collection of netbooks with the N120. A little bigger than its predecessor, this new netbook is based on the same Intel Atom N270 CPU with a 10, 1024 x 600 pixel screen, but no...
Good Great battery life, Lighter than the 1000HE, Quality webcam, 160 GB hard drive, Big keyboard...
Bad Glossy screen, Limited gaming, Mediocre speakers, Blues dominate screen with default settings...
80%
pcauthority.com.au
Updated:
2011-11-05 19:55:04
Once upon a time, Samsungs netbook line-up was simple. With just the NC10 and NC20 to choose from, it was a welcome departure from the never-ending sprawl of Asus Eee PC range.Now, however, Samsung has decided to complicate matters, and looking at th...
Bottom line A good quality netbook pipped at the post by its own stablemates...
83%
Zdnet.com.au
Updated:
2011-11-05 19:55:10
Design and features Its been a while since Samsung has played in the Australian laptop market, but now its back — and with a plan to boot. While it plans to go big once Windows 7 has launched, right now its establishing a foothold in both the netboo...
Good Clean design, Full sized keyboard, Better than usual speakers...
Bad 802.11n and gigabit Ethernet would have set it apart in the specs department, Flipped Windows/rightclick keys...
Bottom line Samsungs netbook is an excellent entry into the Australian market, and an incredibly tempting buy for anyone looking in this space.
90%
goodgearguide.com.au
Updated:
2011-11-05 19:55:10
After a two-year hiatus, Samsung has officially jumped back into Australia’s notebook market. The N120 is one of two new Samsung netbooks. It features a 10.1in display, a 160GB hard disk drive and 1GB of RAM. It also has an excellent full-size keyboard. The Samsung N120 netbook is certainly stylish, featuring a gloss white finish and a sturdy build. The large hinge feels well built, and the chrome hinges are a nice touch. Importantly for a netbook, the N120s display exhibits minimal flex when...
Good Design, excellent keyboard and track pad, good sound quality, battery life...
Bad A little expensive, underside can get very warm during prolonged use, glossy display...
Bottom line Samsung’s return to the notebook market after two years is a successful one, at least in the netbook category. The Samsung N120 is well built, has an outstanding keyboard and great battery life. It’s a little expensive when you consider that s...
80%
pcworld.com_techhive.com
Updated:
2011-08-07 14:17:08
PC World Video Review...
0%
notebookreview.com
Updated:
2011-08-07 14:17:08
Samsung N120 Review Article ContentsSamsung N120 Review The Samsung N120 is the companys latest entry into the 10-inch netbook market. The N120 has typical netbook specifications but sets itself apart with an eye-catching design, light weight, and...
0%
brighthub.com
Updated:
2011-08-07 14:17:08
The Samsung N120 is the latest netbook by Samsung. It sports nice hardware specs and great features. It is one of the best netbooks around. Read on to check out the whole review. Samsung N120 ReviewThe Samsung N120 is the latest netbook by Samsung to...
80%
notebookcheck.net
Updated:
2011-08-07 14:17:09
Samsung had gone on the netbook stage late with its NC10, but after a while of market monitoring, hit a homerun right away with the latecomer. The staff is now accordingly high for one of the successors, the N120, which shows a few innovations. How t...
Good Good manufacturing quality, Long battery life, Quiet, Adequate sound, Good input devices, Resistant and easy to care surface...
Bad Reflective display with low contrast values and uneven illumination, Display lid has little twisting resistance, Unfavorable placement of USB and audio ports, Base's temperature development...
Bottom line The Samsung N120 could boast with welcome detail innovations in a few areas, but allows itself to take a grave step backwards just exactly at the most important interface to the user - the display.Especially pleasing are the good sound emissions, the high...
83%
ld2.ciol.com
Updated:
2011-08-07 14:17:09
The Samung N120 is not radically different from the netbooks available in the market, but what sets it apart are a few additions, like the 2.1 speaker system, the 7 hour plus battery life, the matte-finished surfaces and the larger-than-normal ke...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 14:17:09
Samsung is continuing its run at the netbook market with incremental tweaks to design and function, and thats where the N120, blood brother of the Samsung N110, comes in. You wont find anything revolutionary here, just some nice extras that give you...
Good Larger keys than the N110, Great software bundle...
Bad Added audio doesnt offer much punch...
84%
techworld.com
Updated:
2011-08-07 14:17:09
Samsung's latest netbook - the Samsung N120 - adds a few nice touches to the established Samsung N110 low-cost laptop.Samsung is continuing its run at the netbook market with incremental tweaks to design and function, and that's where the Samsung N120...
Bottom line The Samsung N120 is a nice alternative to the N110 if you're willing to give up some battery power for a slightly roomier keyboard and small bumps in performance. The good news is that they both cost around £350, so you won't pay a price for your choi...
0%
Geek.com
Updated:
2011-08-07 14:17:09
Samsung may not be as big in the computer market as they are in the television one (at least in the USA), but in the recent months they have made significant progress. One of their most successful offerings was the NC10 netbook, which immediately emerg...
0%
Laptopmag.com
Updated:
2011-08-07 14:17:10
Ever since it released the NC10, which was the first netbook to achieve more than 6 hours of battery life, Samsung has been known for producing premium-quality netbooks that offer long endurance, comfortable keyboards, and strong performance. With a s...
Good 1024 x 600 resolution higher than most netbooks, Long battery life, Large keyboard...
Bad Poor viewing angles, Small touchpad...
Bottom line The Samsung N120 is one of the best netbooks we’ve tested this year, thanks to its roomy keyboard, long battery life, and loud speakers. With an MSRP of $439 (and a street price of $410), the N120 has a higher price than the MSI Wind U123, which get...
80%
pcmag.com
Updated:
2011-08-07 14:17:12
Samsung may not be the most seasoned laptop maker in the American market, but you couldnt tell by the quality of its netbooks. The NC10-14GB debuted earlier this year with one of the biggest netbook keyboards (93 percent), while the NC20 (check bac...
Good Full-size keyboard. Phenomenal 8 hours of battery life. Two of the three USB ports are chargeable. Powerful speakers for a netbook. RAM is easy to upgrade. Lightweight despite a big battery.
Bad Pricier than its rivals. Looks are bland.
Bottom line Full-size keyboards on a netbook are few and far between, but the Samsung N120 has figured out how to do it...
80%
computershopper.com
Updated:
2011-08-07 14:17:14
Samsung could have branded its N120 netbook as the NC15, as it combines the 10.2-inch screen, compact design, and Atom processor of the popular Samsung NC10 with the comfortable, full-size wide keyboard of the larger NC20. The N120 is more th...
Good Large, comfortable keyboard; excellent audio; superb battery life; classy finish that doesnt show fingerprints...
Bad Smallish touch pad; slightly larger than similar netbooks; poor 3D performance...
Bottom line With its top-notch keyboard, excellent audio, and superb battery life, the Samsung N120 is a top contender for anyone looking for a netbook with a 10-inch screen...
90%
technouptodate.com
Updated:
2011-08-07 14:17:15
Samsung may not be the most seasoned laptop maker in the American market, but you couldnt tell by the quality of its netbooks. The NC10-14GB debuted earlier this year with one of the biggest netbook keyboards (93 percent), while the NC20 (check back s...
0%