location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra Z-Perform 1000D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-Perform 1000D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
880738-025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505158470 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra Z-Perform 1000D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Material: Paper
  • - Print technology: Direct thermal
  • - Labels per pack: 5180 pc(s)
Long product name Zebra Z-Perform 1000D White :
The short editorial description of Zebra Z-Perform 1000D White

Z-Perform 1000D, 76 x 25mm, 6 per box
More>>>
Short summary description Zebra Z-Perform 1000D White:
This short summary of the Zebra Z-Perform 1000D White data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra Z-Perform 1000D, White, Paper, Direct thermal, 3.86 lbs (1.75 kg), 76 x 25 mm, 2.99" (7.6 cm)

Long summary description Zebra Z-Perform 1000D White:
This is an auto-generated long summary of Zebra Z-Perform 1000D White based on the first three specs of the first five spec groups.

Zebra Z-Perform 1000D. Product color: White, Material: Paper, Print technology: Direct thermal. Weight: 3.86 lbs (1.75 kg), Label size: 76 x 25 mm, Core diameter: 2.99" (7.6 cm). Labels per pack: 5180 pc(s), Labels per roll: 5180 pc(s). Quantity per box: 6 pc(s)

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)