location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6R dvd-r/C380/512/60/xpho Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6R-B001H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB
  • - AMD Mobility Radeon X200
  • - Windows XP Home Edition
Long product name ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition :
The short editorial description of ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition

A6R dvd-r/C380/512/60/xpho Retail
More>>>
ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition:
The official marketing text of ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition as supplied by the manufacturer

The ASUS A6R Series are designed to provide users powerful processing capability.

Short summary description ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition:
This short summary of the ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6R dvd-r/C380/512/60/xpho Retail, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6R dvd-r/C380/512/60/xpho Retail Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X200 Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6R dvd-r/C380/512/60/xpho Retail. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X200. Operating system installed: Windows XP Home Edition. Weight: 6.28 lbs (2.85 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X200
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster compatible
Camera
Front camera
Yes
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Parallel ports quantity
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Weight & dimensions
Width
13.9" (354 mm)
Depth
11.2" (284 mm)
Height
1.39" (35.2 mm)
Weight *
6.28 lbs (2.85 kg)
Video
Video adapter, bus
PCI Express
Other features
Infrared data port
Yes
Dimensions (WxDxH)
13.9 x 11.2 x 1.39" (354 x 284 x 35.2 mm)
Display
LCD
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Internal modem
Yes
Modem speed
56 Kbit/s