location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek 9100 Pocket PC Phone 2.8" 1200 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9100 Pocket PC Phone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC092470 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Qtek 9100 Pocket PC Phone 2.8" 1200 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - miniSD
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Qtek 9100 Pocket PC Phone 2.8" 1200 mAh Silver:
This short summary of the Qtek 9100 Pocket PC Phone 2.8" 1200 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek 9100 Pocket PC Phone, 2.8", 240 x 320 pixels, Silver

Long summary description Qtek 9100 Pocket PC Phone 2.8" 1200 mAh Silver:
This is an auto-generated long summary of Qtek 9100 Pocket PC Phone 2.8" 1200 mAh Silver based on the first three specs of the first five spec groups.

Qtek 9100 Pocket PC Phone. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product color: Silver. Weight: 5.29 oz (150 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 12:41:56
Uk has collected 12 expert reviews for Qtek 9100 Pocket PC Phone 7.11 cm (2.8") 1200 mAh Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-09 12:41:55
The Qtek 9100 is a business-focused product, with proper Edge support for corporate email access (firewall permitting, naturally). The Qtek makes it easy to get set up, with onscreen prompts for the uninitiated. Theres a qwerty keyboard secreted be...
Bottom line T-Mobile, K-Jam and others offer identikit versions of this product, so if you really like it, youll have to shop around to get the best buy. Regardless, its a nice bit of kit. Rosemary Haworth...
80%
pdagold.com
Updated:
2013-11-09 12:41:55
Qtek 9100 is not the direct successor of the popular Compact (HTC Magician) yet it is hard to avoid comparison. There are many enhancements over the earlier model, such as Windows Mobile 5 as the operating system, EDGE and WiFi for fast data transmiss...
0%
mobi101.com
Updated:
2013-11-09 12:41:55
We have tested the Qtek 9100 communicator which comes from the HTC Wizard platform. O2 XDA mini S, T-Mobile MDA Vario and i-mate K-JAM are devices from the same platform, this is why this review applies to them too. The Qtek 9100 offers a comfortable s...
0%
howardchui.com
Updated:
2013-11-09 12:41:55
Pocket PCs are great data devices which are hampered by their general lack of buttons. Using a stylus to poke at your screen works okay for system navigation but it just isnt suitable if you want to do a lot of text entry. Now a keyboard usually f...
0%
phonedog.com
Updated:
2013-11-09 12:41:55
The HTC Wizard is a brilliant Pocket PC with advanced features and capabilities. The Wizard is made by High Tech Corporation (HTC). Although HTC makes the phone, it is branded by many other companies. The HTC Wizard is also known as the Qtek 9100, I-M...
96%
gearlive.com
Updated:
2013-11-09 12:41:56
Recently we were able to acquire a Qtek 9100, a European version of the soon to be released Cingular 8125. The HTC Wizard is a Windows Mobile 5.0 cellular phone with a sliding QWERTY keyboard and a great little form factor. For more information on the...
80%
gsmarena.com
Updated:
2013-11-09 12:41:56
We have tested the Qtek 9100 communicator which comes from the HTC Wizard platform. O2 XDA mini S, T-Mobile MDA Vario and i-mate K-JAM are devices from the same platform, this is why this review applies to them too. The Qtek 9100 offers a comfortable slid...
0%
Brand Image Article code product Stock Price from
Qtek

Qtek 8310 SP Dutch 2.2" 1050 mAh Black, Silver
(show image)
HTC093356 8310 SP Dutch 0.00
(excl. VAT)
0 (incl. VAT)
Qtek

Qtek 8310 2.2" 1050 mAh Black, Silver
(show image)
HTC093337 8310 0.00
(excl. VAT)
0 (incl. VAT)