location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450GB 3.5" SAS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y0119
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5" :
The short editorial description of Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5"

450GB 3.5" SAS
More>>>
Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5":
The official marketing text of Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5" as supplied by the manufacturer

Lenovo introduces new ThinkServer hard drives that offer the world-class technology and value demanded by today's small and medium business (SMB) internal storage environments. To give your ThinkServer solution the best reliability, industry-leading performance, and an easy-to-manage solution, Lenovo introduces new SAS hard drives to support the ThinkServer Tower and Rack SAS models. Drives provide higher throughput and reliability for mission-critical and mid-market applications while providing scalable storage solutions for SMBs.

Features and Benefits:
- Serial Attached SCSI 3.0 Gb/s(1) interface
- High level of reliability
- High I/O per second (IOPS) for increased performance
- 3.5-inch form factor SAS applications are meant for
- Logical extension to the parallel SCSI interface
- Topology with an increased device count, and point-to-point architecture that provides significant increase in bandwidth per device
- Improved connectors and simplified, thinner cabling
- Very high scalability, improved reliability and performance
- Highest IOPS
- Configuration flexibility and simplicity
- Scalable I/O with future growth roadmaps
- Traditional SCSI software and middleware

Short summary description Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5":
This short summary of the Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 450GB 3.5" SAS, 450 GB, 15000 RPM, 3.5", SAS

Long summary description Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5":
This is an auto-generated long summary of Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5" based on the first three specs of the first five spec groups.

Lenovo ThinkServer 450GB 3.5" SAS. HDD capacity: 450 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
450 GB
HDD speed *
15000 RPM
HDD size *
3.5"
Interface *
SAS
Type *
HDD
Hot-swap *
Yes
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
3.98" (101 mm)
Height
1.02" (26 mm)
Depth
5.79" (147 mm)
Other features
Internal
Yes
Certification
UL, C-Tick, CE, CSA, TUV, BSMI
Brand Image Article code product Stock Price from
Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA
(show image)
67Y0120 ThinkServer 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 500GB internal hard drive 7200 RPM 2.5" Serial ATA Lenovo ThinkServer 500GB internal hard drive 7200 RPM 2.5" Serial ATA
(show image)
67Y0121 ThinkServer 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS Lenovo ThinkServer 73GB HS internal hard drive 15000 RPM 16 MB 2.5" SAS
(show image)
67Y0115 ThinkServer 73GB HS 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 146GB internal hard drive 10000 RPM 16 MB 2.5" Serial ATA Lenovo ThinkServer 146GB internal hard drive 10000 RPM 16 MB 2.5" Serial ATA
(show image)
67Y0116 ThinkServer 146GB 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 67Y0118 internal hard drive 300 GB 10000 RPM 8 MB 2.5" SAS Lenovo 67Y0118 internal hard drive 300 GB 10000 RPM 8 MB 2.5" SAS
(show image)
67Y0118 67Y0118 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 146GB HS internal hard drive 15000 RPM 8 MB 2.5" SAS Lenovo ThinkServer 146GB HS internal hard drive 15000 RPM 8 MB 2.5" SAS
(show image)
67Y0117 ThinkServer 146GB HS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)