location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB Grab'n'GO TV Media Player 3.5”
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMED3PL160 show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black :
The short editorial description of Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black

Conceptronic Grab'n'GO 3,5" Media Player
More>>>
Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black:
The official marketing text of Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black as supplied by the manufacturer

Play movies, music and photos on your TV or hifi set.

This media player is your personal storage box carrying all your favorite music files, photos and movies. Thanks to the big storage capacity and easy set up, you can connect it directly to your TV and select anything you would like to watch or hear. First connect it to the PC and download all the movies, music and photo albums (directly from internet) to the player. Then simply connect it to any TV in your home, hotel or at your neighbours and your personal selected movie marathon is a fact! The player works standalone (without computer) and supports all popular file formats like XviD, MPEG 1/2/4, JPEG, MP3, AVI, SVCD, CD and VCD.

Short summary description Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black:
This short summary of the Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 160GB Grab'n'GO TV Media Player 3.5”, Black, MPEG1, MPEG2, MPEG4, XVID, JPG, AVI, VOB, XviD, MP3, HDD

Long summary description Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black:
This is an auto-generated long summary of Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black based on the first three specs of the first five spec groups.

Conceptronic 160GB Grab'n'GO TV Media Player 3.5”. Product color: Black, Video formats supported: MPEG1, MPEG2, MPEG4, XVID, Image formats supported: JPG. Storage media type: HDD, Total storage capacity: 160 GB, Storage drive size: 3.5". Type: Desktop

Features
Product color *
Black
Supported radio bands *
Not supported
Video formats supported *
MPEG1, MPEG2, MPEG4, XVID
Image formats supported *
JPG
Video compression formats
AVI, VOB, XviD
Audio formats supported
MP3
Display
Built-in display *
No
Storage
Built-in storage media *
Yes
Storage media type *
HDD
Total storage capacity *
160 GB
Storage drive size
3.5"
Video
Full HD
No
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) out *
1
Composite video out *
1
VGA (D-Sub) ports quantity
1
S-Video outputs quantity
1
Digital audio optical out *
1
Microphone in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Packaging content
Handheld remote control
Yes
Other features
Type
Desktop
Brand Image Article code product Stock Price from
Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black
(show image)
CMED2PL40 Grab'n'GO Harddisk to TV Media Player 2.5" 40GB 0.00
(excl. VAT)
0 (incl. VAT)