location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grab'n'GO Harddisk to TV Media Player 2.5" 40GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMED2PL40
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black :
The short editorial description of Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black

Grab'n'GO Harddisk to TV Media Player 2.5" 40GB
More>>>
Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black:
The official marketing text of Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black as supplied by the manufacturer

Play movies, music and photos on your TV.
With this compact Harddisk to TV/Media player you have 2 devices in one. Movies, photos and music can be played on your TV in the living room, bedroom, hotel room etc. Just connect the device to the TV and the player runs standalone without computer. The hard disk can also be used as backup device or to enlarge the Hard disk capacity of your computer. With the Hard disk player you will find a remote control included for easy control during watching movies and photos or listening to music.

Short summary description Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black:
This short summary of the Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB, Black, AVI, VOB, XviD, MP3, 40 GB, USB 2.0, Wired

Long summary description Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black:
This is an auto-generated long summary of Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB Black based on the first three specs of the first five spec groups.

Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 40GB. Product color: Black, Video compression formats: AVI, VOB, XviD, Audio formats supported: MP3. HDD capacity: 40 GB. Interface: USB 2.0. Connectivity technology: Wired. Storage drive type: 2.5"

Features
Product color *
Black
Video compression formats
AVI, VOB, XviD
Audio formats supported
MP3
Storage
HDD capacity
40 GB
Storage drive type
2.5"
Ports & interfaces
Interface
USB 2.0
Packaging content
Handheld remote control
Yes
Other features
I/O ports
1x USB 1x S-Video out 1x SCART Composite video Audio composite
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 120GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 120GB Black
(show image)
CMED2PL120 Grab'n'GO Harddisk to TV Media Player 2.5" 120GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 100GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 100GB Black
(show image)
CMED2PL100 Grab'n'GO Harddisk to TV Media Player 2.5" 100GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 80GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player 2.5" 80GB Black
(show image)
CMED2PL80 Grab'n'GO Harddisk to TV Media Player 2.5" 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black Conceptronic 160GB Grab'n'GO TV Media Player 3.5” Black
(show image)
CMED3PL160 160GB Grab'n'GO TV Media Player 3.5” 0.00
(excl. VAT)
0 (incl. VAT)