location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic USB 2.0 print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPSERVU show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic USB 2.0 print server Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - Web-based management
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
Guarantee: 3 years
Long product name Conceptronic USB 2.0 print server Ethernet LAN :
The short editorial description of Conceptronic USB 2.0 print server Ethernet LAN

USB Print Server
More>>>
Conceptronic USB 2.0 print server Ethernet LAN:
The official marketing text of Conceptronic USB 2.0 print server Ethernet LAN as supplied by the manufacturer

This USB Printer Server enables you to easily add a USB printer to your network. After installation, the printer can be used by any computer user inside the network without the need to have the printer connected to a computer. The printer server is equipped with a network port in order to connect to network devices (for example a switch, network card or hub). When you connect the printer server to a wireless router, the printer server even works wireless!

Short summary description Conceptronic USB 2.0 print server Ethernet LAN:
This short summary of the Conceptronic USB 2.0 print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic USB 2.0 Print Server, Ethernet LAN, IEEE 802.3, IEEE 802.3u, Windows 95/98/ME/2000/XP, Ethernet, Fast Ethernet, USB 2.0, Ethernet 10/100

Long summary description Conceptronic USB 2.0 print server Ethernet LAN:
This is an auto-generated long summary of Conceptronic USB 2.0 print server Ethernet LAN based on the first three specs of the first five spec groups.

Conceptronic USB 2.0 Print Server. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Compatible operating systems: Windows 95/98/ME/2000/XP, Networking features: Ethernet, Fast Ethernet, Interface: USB 2.0, Ethernet 10/100

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Protocols
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Other features
Compatible operating systems
Windows 95/98/ME/2000/XP
Networking features
Ethernet, Fast Ethernet
Interface
USB 2.0, Ethernet 10/100