Grundig logo

Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF 26" WXGA Silver 500 cd/m²

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94537
Info modified on:
15 Mar 2022, 13:51:52
Long product name Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF 26" WXGA Silver 500 cd/m²:

Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF

Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF 26" WXGA Silver 500 cd/m²:

Main Features:

Display: Activ Matrix TFT-LC-Display.
Screen diagonal: 26 inches.
Response time: 22 ms.
Brightness: 500 cd/m2.
Contrast ratio: 600:1.

Short summary description Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF 26" WXGA Silver 500 cd/m²:

Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF 26" WXGA Silver 500 cd/m²:

Grundig Amira 26" Active Matrix TFT-LCD Display LXW 68-7515 REF. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.