location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0543 Magenta UltraChrome Ink Cartridge (Frog)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
474518
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:51:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original :
The short editorial description of Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original

T0543 Magenta UltraChrome Ink Cartridge (Frog)
More>>>
Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original:
The official marketing text of Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original as supplied by the manufacturer

UltraChrome™ Hi-Gloss ink offers pigment based UltraChrome™ technology, featuring new red and blue inks, and Gloss Optimizer. This unique combination of UltraChrome™ Hi-Gloss ink delivers a wider colour gamut, improved media support, and higher quality gloss output than previously available.

Compatible with Epson Stylus Photo R800/R1800.

Short summary description Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original:
This short summary of the Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T0543 Magenta UltraChrome Ink Cartridge (Frog), Magenta, Pigment-based ink

Long summary description Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original:
This is an auto-generated long summary of Epson T0543 Magenta UltraChrome (Frog) ink cartridge Original based on the first three specs of the first five spec groups.

Epson T0543 Magenta UltraChrome Ink Cartridge (Frog). Colour ink type: Pigment-based ink, Printing colors: Magenta

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Color
Yes
Weight & dimensions
Width
9.69" (246 mm)
Weight & dimensions
Depth
4.57" (116 mm)
Height
5.71" (145 mm)
Weight
2.08 oz (59 g)
Other features
Capacity cartridge
400 sheets
Print cartridge volume (metric)
13ml