location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 940T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19HATTSQ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 20 ms 250 cd/m² 1000:1
  • - 38 W
Guarantee: 3 years
Long product name Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver :
The short editorial description of Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver

SyncMaster 940T
More>>>
Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver:
The official marketing text of Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver as supplied by the manufacturer

17" Digital flat screen monitor with narrow bezel design, wide viewing angles and high contrast ratios.
Where high performance and image image clarity are paramount choose the SM940T. Delivering outstanding picture quality quality via a combination of a digital input, 1000:1 contrasdt ration and 178 degree viewing angles this 19" monitor is ideal for a variety of applications.

Short summary description Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver:
This short summary of the Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 940T, 19", 1280 x 1024 pixels, LCD, 20 ms, Silver

Long summary description Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 940T computer monitor 19" 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 940T. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
20 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product color *
Silver
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
16.1" (408 mm)
Depth (with stand)
7.87" (200 mm)
Height (with stand)
16.1" (408 mm)
Weight (with stand)
12.1 lbs (5.5 kg)
Width (without stand)
16.1" (408 mm)
Depth (without stand)
2.56" (65 mm)
Height (without stand)
13" (331 mm)
Packaging data
Package weight
15 lbs (6.8 kg)
Other features
Display
LCD
Bandwidth
0.140 GHz
Package dimensions (WxDxH)
20.6 x 9.25 x 16.2" (522 x 235 x 412 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:33
Uk has collected 1 expert review for Samsung SyncMaster 940T computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Techtastic.ca
Updated:
2011-11-05 18:23:47
The SyncMaster 940T also comes with a suite of programs to enhance and adjust your LCD picture. Included is Magic Color, Magic zone, Magic Bright2 and Magic Tune. Magic Color: - Intelligent Color Enhancement: Selectively enhances Color - Intelligen...
Good Great looking, Rotating Screen, Space Saving/More Desktop Space, Optional Wallmount, DVID connection...
Bad Slight ghosting with intense first person shooters...
100%
Brand Image Article code product Stock Price from
Samsung SyncMaster 940MW computer monitor 19" 1440 x 900 pixels Silver Samsung SyncMaster 940MW computer monitor 19" 1440 x 900 pixels Silver
(show image)
LS19DOWSS SyncMaster 940MW 0.00
(excl. VAT)
0 (incl. VAT)