Samsung logo

Samsung P P200-FA01 Intel® Core™2 Duo T8100 12.1" 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows XP Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69260
Info modified on:
01 Dec 2020, 16:17:15
Guarantee:
1 year
Long product name Samsung P P200-FA01 Intel® Core™2 Duo T8100 12.1" 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows XP Professional Black:

P200-FA01, Intel Core 2 Duo T8100, 2048 MB DDR2 RAM, 200 GB SATA HDD, DVD±RW, 12.1" WXGA TFT, Wi-Fi, Bluetooth 2.0 + EDR, 1.3 MP Webcam, Windows XP Pro

Samsung P P200-FA01 Intel® Core™2 Duo T8100 12.1" 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows XP Professional Black:

The Samsung P200 offers great value. Weighing just 1.92kg, the P200’s ultra compact and lightweight design can empower a mobile workforce. It’s ultra-sharp 12.1” SuperBright® non-gloss widescreen display can be used even in direct sunlight and its unique durable alloy casing, with protective rubberised trim, can easily withstand the stresses and strains of everyday life.

High performance computing for business applications
- Breakthrough Performance with Intel Processors.
- Stay connected with Wireless LAN, 10/100 Ethernet & Bluetooth.
- Business Performance at affordable prices.
- ECO System, Samsung notebooks avoid harmful substances such as lead, mercury and cadium.
- Samsung Automatic Hard Disk Recovery.

Short summary description Samsung P P200-FA01 Intel® Core™2 Duo T8100 12.1" 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows XP Professional Black:

Samsung P P200-FA01, Intel® Core™2 Duo, 2.1 GHz, 12.1", 1280 x 800 pixels, 2 GB, 200 GB

Long summary description Samsung P P200-FA01 Intel® Core™2 Duo T8100 12.1" 2 GB DDR2-SDRAM 200 GB AMD Radeon Xpress 1250 Windows XP Professional Black:

Samsung P P200-FA01. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows XP Professional. Product color: Black. Weight: 4.17 lbs (1.89 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.