location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA385A#ABB#*BNDL
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3" 240 x 240 pixels
  • - 0.128 GB
  • - 0.312 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Guarantee: standard statement: One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g) :
The short editorial description of HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g)

Offering integrated GSM/GPRS/EDGE technologies and packed full of high-end features including a built-in camera and keyboard, GPS Navigation, and multiple messaging capabilities – in a stylish, lightweight design.
More>>>
HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g):
The official marketing text of HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g) as supplied by the manufacturer

This sleek new HP iPAQ Mobile Messenger is an industry-leading global communications device providing users with the highest levels of connectivity, productivity, and mobility. Integrated GSM/GPRS/EDGE technology delivers a broad range of high-speed data and voice connectivity to business users in every corner of the world. This stylish and innovative Pocket PC is also packed full of high-end features including an integrated keyboard, GPS Navigation, and multiple messaging capabilities.

Short summary description HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g):
This short summary of the HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger, 3", 240 x 240 pixels, TFT, Touch-sensitive display for stylus or fingertip Touch-sensitive display for stylus and fingertip, 0.128 GB, 0.064 GB

Long summary description HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g):
This is an auto-generated long summary of HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger handheld mobile computer 3" 240 x 240 pixels 5.82 oz (165 g) based on the first three specs of the first five spec groups.

HP iPAQ hw6515 Mobile Messenger met Camera, TomTom Western Europe Maps, 3 maanden gratis TomTom Traffic, Belkin Car Cradle, 256Mb SD Card, Car Charger. Display diagonal: 3", Display resolution: 240 x 240 pixels. Internal memory: 0.128 GB, Flash memory: 0.064 GB. Processor frequency: 0.312 GHz

Display
Display
TFT
Display diagonal *
3"
Display resolution *
240 x 240 pixels
Pointing device
Touch-sensitive display for stylus or fingertip Touch-sensitive display for stylus and fingertip
Pixel pitch
0.24
Memory
Internal memory *
0.128 GB
Flash memory *
0.064 GB
Memory slots
SD and Mini SD Slots: support 1-bit SDIO and 4-bit SD/MMC type memory standard
Processor
Processor frequency *
0.312 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
Networking features
GSM/GPRS/EDGE
GPS Performance
GPS receiver
GPS receiver HP iPAQ Quick GPS Connection Utility
Camera
Rear camera resolution
1280 x 1024 pixels
Audio
Built-in microphone
Yes
Speakers
Yes
Audio system
Integrated microphone, speaker and one 2.5 mm stereo headphone jack
Audio included
Integrated microphone, receiver, speaker and one 2.5 mm stereo headphone jack, MP3 stereo (through headphone jack)
Ports & interfaces
I/O ports
Integrated IrDA (SIR), USB 1.1 Client, Serial RS232, 1x2.5 mm stereo headphone jack
Headphone outputs
1
Infrared data port
Yes
Software
Bundled software
iPAQ Wireless, GSM/GPRS Settings Manager, GPS Navigation from TomTom products, HP Profiles, MMS Composer, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Photosmart Camera, HP Photosmart Premiere for Pocket PC Operating system applications: Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word Pocket Excel, Pocket Internet Explorer, Windows Media Player 10, Inbox, Microsoft Reader, File Explorer, VPN Client, Infrared Beaming, Volume control
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable), optional extended 1800 mAh
Power requirements
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input Current: 0.3 Aac max, Output Voltage: 5Vdc (typical), Output Current: 2A (typical) Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable), optional extended 1800 mAh
Weight & dimensions
Weight *
5.82 oz (165 g)
Width
2.8" (71 mm)
Depth
0.827" (21 mm)
Height
4.65" (118 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
90
Wireless LAN features
Wireless technology
Integrated Bluetooth 1.2, IrDA
Keyboard
Keyboard type
Integrated Keyboard Integrated alphanumeric keyboard with LED backlight
Security
Security management description
iPAQ File Store, iPAQ Backup Utility for Backup/Restore to Main Memory
Ergonomics
Ergonomics
2 programmable application quick-launch buttons, 5-way navigation joystick, touch-sensitive display for stylus or fingertip, voice record button, microphone and speaker 2 programmable application quick-launch buttons, 5-way navigation joystick, voice reco
Technical details
Expansion slots
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard I/O Slots available for additional devices: SD slot supporting 1-bit SDIO and 4-bit SD/MMC type memory standard
Messaging services description
Phone Dialer application, SMS support, MMS composer, Pull eMail via ActiveSync, Push eMail optional via 3rd Party application eg. Good Technology