location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv CCM850 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCM850 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCM850-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vertiv CCM850 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - 1600 x 1200 pixels
  • - 45 W
Long product name Vertiv CCM850 KVM switch Rack mounting Black :
The short editorial description of Vertiv CCM850 KVM switch Rack mounting Black

Avocent CCM850 Appliance 8-port KVM over IP
More>>>
Vertiv CCM850 KVM switch Rack mounting Black:
The official marketing text of Vertiv CCM850 KVM switch Rack mounting Black as supplied by the manufacturer

The Avocent® CCM850 console management appliance provides secure serial over IP console access. This 8-port console manager expands Avocent DS Series patented, field-proven KVM over IP technology with secure access to local or remote serially-managed devices. DSView® 3 management software provides easy local or remote management of CCM appliances

Short summary description Vertiv CCM850 KVM switch Rack mounting Black:
This short summary of the Vertiv CCM850 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv CCM850 KVM Switch, 1600 x 1200 pixels, Rack mounting, 45 W, 1U, Black

Long summary description Vertiv CCM850 KVM switch Rack mounting Black:
This is an auto-generated long summary of Vertiv CCM850 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Vertiv CCM850 KVM Switch. Maximum resolution: 1600 x 1200 pixels. Product color: Black, Rack capacity: 1U. Power consumption (typical): 45 W. Weight: 5.07 lbs (2.3 kg). Data link protocols: Ethernet, Fast Ethernet, Connectivity technology: Wired, Power supply type: 90 - 267 VAC, 0.5A

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
No
Mouse port type *
No
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Power
Power consumption (typical)
45 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
5.07 lbs (2.3 kg)
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
90 - 267 VAC, 0.5A
I/O ports
8 x KVM RJ45 1 x Ethernet RJ45 1 x management RJ-45
Dimensions (WxDxH)
8.76 x 8 x 1.75" (222.5 x 203.2 x 44.4 mm)
Compliance industry standards
FCC P. 15 Class A, ICES-003, EN 55022: 1998 Class A, EN 61000-3-3, AS/NZS CISPR 22, CNS 13438 - Issued: 1997/01/01, VCCI V-3/02.04 Class A, EN 55024-1998
Ports quantity
8
Compatible operating systems
Linux, Unix, Windows
Management protocols
Telnet, SNMP
Switching protocols
SSL, RADIUS, PPP, TFTP, BOOTP, Ping, ARP
Safety
ANSI/UL 60950-1, CSA C22.2 No. 60950-1-CAN/CSA (UL cUL Listed), IEC 60950-1 (2001-10), CENELEC EN 60950-1