HP logo

HP Photosmart M23 1/2.5" 4.23 MP CCD Bronze

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163885
Info modified on:
18 Jan 2024, 17:31:43
Guarantee:
1 year
Long product name HP Photosmart M23 1/2.5" 4.23 MP CCD Bronze:

Photosmart M23

HP Photosmart M23 1/2.5" 4.23 MP CCD Bronze:

This tough but good looking all-metal camera combines ease-of-use and weather-resistance with a range of HP Real Life technologies first seen on HP’s award-winning R-series cameras. Just point and shoot for great results wherever you go.

Key features:
- Get great photos indoors or out with this all-metal, weather-resistant 4 MP camera.
- Get better photos every time with easy-to-use HP Real Life technologies.
- Print with one touch and e-mail photos to friends – without large attachments.

Short summary description HP Photosmart M23 1/2.5" 4.23 MP CCD Bronze:

HP Photosmart M23, 4.23 MP, 1/2.5", CCD, 1x, 4.23 oz (120 g), Bronze

Long summary description HP Photosmart M23 1/2.5" 4.23 MP CCD Bronze:

HP Photosmart M23. Megapixel: 4.23 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 1x, Digital zoom: 7x, Focal length range: 6.11 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1.5". Internal memory: 16 MB. Weight: 4.23 oz (120 g). Product color: Bronze

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.