location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5400DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HG3EU0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983012253 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 733 MHz
Long product name KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi :
The short editorial description of KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi

FS-C5400DN - A4, Power PC 750/733MHz, 256 MB RAM, 9600 dpi
More>>>
KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi:
The official marketing text of KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

-Up to 35 pages per minute in A4 in colour and b/w.
-Up to 9,600 dpi printing quality with Multi-bit technology.
-Standard duplex unit for double-sided printing.
-Up to 6 paper feeders for a paper volume of up to 2,650 sheets.
-Network connectivity with integrated security functions.
-PowerPC 750/733 MHz, 256 MB RAM, optional hard disk.
-F. A. Porsche design.
-Exceptionally low printing costs in its class.

As the most compact printer in the top-speed segment, the FS-C5400DN knows to impress with astoundingly high print volumes. Thanks to its amorphous silicon drum with an unrivalled long lifetime, the printer is an exceptionally economical device. In order to fulfill even the highest user-demands, this device can be equipped with a total of 6 paper trays for flexible paper handling.

Short summary description KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi:
This short summary of the KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5400DN, Laser, Color, 9600 x 600 DPI, A4, 35 ppm, Duplex printing

Long summary description KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of KYOCERA FS-C5400DN Color 9600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

KYOCERA FS-C5400DN. Print technology: Laser, Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Wi-Fi. Product color: Gray

Printing
Print speed (color, normal quality, A4/US Letter)
35 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Time to first page (color, normal)
9 s
Features
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Processor frequency
733 MHz
Sound pressure level (printing)
52.1, 55
Sound power level (standby)
36, 36.1
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
608 W
Power consumption (standby)
91 W
Power consumption (PowerSave)
10 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.6" (345 mm)
Depth
20.4" (518 mm)
Height
20.1" (510 mm)
Weight
77.2 lbs (35 kg)
Other features
Mac compatibility
Yes
Compatible operating systems
Mac OS X 10.2, UNIX, LINUX
Emulations
PCL 6, PCL 5c, KPDL3, PDF, XPS
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:36:42
Uk has collected 3 expert reviews for KYOCERA FS-C5400DN Colour 9600 x 600 DPI A4 Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
alphr.com
Updated:
2011-08-01 21:36:42
Kyocera's latest A4 desktop laser claims a top speed of 35ppm for both colour and mono printing. It comes as standard with an automatic duplexer, and there's room to expand paper capacity as the printer supports four extra 500-sheet cassettes, giving y...
Bottom line Average print quality but Kyocera's new A4 laser is a real speed demon with extremely low running costs...
83%
trustedreviews.com
Updated:
2011-08-01 21:36:42
Colour is more and more the standard for workgroup printing in modern offices. Although these printers aren't cheap, they're fast and very versatile. Kyocera Mita's FS-C5400DN may be an odd-looking beast, but it offers most of the facilities needed for of...
90%
Brand Image Article code product Stock Price from
KYOCERA FS-C5400DN/KL3 Color 9600 x 600 DPI A4 KYOCERA FS-C5400DN/KL3 Color 9600 x 600 DPI A4
(show image)
870B61102HG3EU0 FS-C5400DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)